Zurn Industries LLC Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The ZW5000CC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x NH connections, and a cap and chain. It is listed as a standpipe valve... | |
| The ZW5000F is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and FNPT x FNPT connections. It is listed as a standpipe valve for individual... | |
| The ZW5000FCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x FNPT connections, and chrome finish. Its listed as a standpipe valve for individual hose... | |
| The ZW5000FIL is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body and FNPT x FNPT connections. Its listed as a standpipe valve for individual... | |
| The ZW5000FILCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body, FNPT x FNPT connections, and a chrome finish. Its listed as a standpipe valve for... | |
| The ZW5000G is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and grooved x NH connections. Its listed as a standpipe valve for individual hose... | |
| The ZW5000GCC is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, grooved x NH connections, and a cap and chain. It is listed as a... | |
| The ZW5000GCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, grooved x NH connections, and a cap and chain. The chrome finish withstands wear and corrosive... | |
| The ZW5000GST 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and grooved x special thread connections. The solution is listed as a standpipe valve for individual... | |
| The ZW5000GSTCC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features angle body, grooved x special thread connections, and a cap and chain. It is listed as a standpipe valve... | |
| The ZW5000GSTCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, grooved x special thread connections, chrome finish, and a cap and chain. It is listed as... | |
| The ZW5000IL 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body and FNPT x NH connections. It is listed as a standpipe valve for individual hose... | |
| The ZW5000ILCC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body, FNPT x NH connections, and a cap and chain. It is listed as a standpipe... | |
| The ZW5000ILCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body, FNPT x NH connections, and a cap and chain. The chrome finish withstands wear and... | |
| The ZW5000ILG 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body and grooved x NH connections. It is listed as a standpipe valve for individual hose... | |
| The ZW5000ILGCC is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body, grooved x NH connections, and a cap and chain. Its listed as a... | |
| The ZW5000ILGCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an inline globe body, grooved x NH connections, a cap and chain, and chrome finish. Its listed as a... | |
| The ZW5000SF 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and FNPT x San Francisco thread connections. Its listed as a standpipe valve for individual hose... | |
| The ZW5000SFCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x San Francisco thread connections, a cap and chain, and chrome finish. Its listed as... | |
| The ZW5000ST is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and FNPT x special thread connections. Its listed as a standpipe valve for individual... | |
| The ZW5000STCC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x special thread connections, and a cap and chain. Its listed as a standpipe valve... | |
| The ZW5000STCCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x special thread connections, and cap and chain. Its chrome finish handles wear and corrosive... | |
| The ZW5004 is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and FNPT connections. Its listed as a floor control valve, an indicating valve, and... | |
| The ZW5004CAP is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with angle body, FNPT connections, with capped bonnet, no handwheel assembly and is listed as a floor control... | |
| The ZW5004G 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and grooved connections. Its listed as a floor control valve, an indicating valve, and a check... | |
| The ZW5004GCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body, grooved connections, capped bonnet, and no handwheel assembly. It is listed as a floor control valve,... | |
| The ZW5004IL is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with inline globe body, FNPT connections and is listed as a floor control valve, an indicating valve, and... | |
| The ZW5004ILCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, FNPT connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve,... | |
| The ZW5004ILG 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body and grooved connections. It is listed as a floor control valve, an indicating valve, and... | |
| The ZW5004ILGCAP2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, grooved connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve, an... | |
| The ZWFR Freeze Relief Valve prevents damage from sudden or unexpected freezes, and is installed on backflow preventers and pressure vacuum breakers. The durable and compact design requires no periodic... |
| << Prev |