Zurn Industries LLC Datasheets for Pipe and Hose Pressing Tools
Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems.
Pipe and Hose Pressing Tools: Learn more
| Product Name | Notes |
|---|---|
| 1" Stainless Steel Pre-Gripped Series Features And Benefits Stainless Steel Pre-Crimped Ring 1/2", 3/4", and 1" Utilizes One Tool Utilizes One Tool | |
| 1/2" Stainless Steel Pre-Gripped Series Features And Benefits Stainless Steel Pre-Crimped Ring 1/2", 3/4", and 1" Utilizes One Tool Utilizes One Tool | |
| Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (4) 1/2" PEX Crimp Outlets Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications... | |
| Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (5) 1/2" PEX Crimp Outlets Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications... | |
| The 1" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 1-1/2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 1-1/4" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 1/2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 3/4" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The QCR Series annealed 3/8" Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing... | |
| The QickCap® 1" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The QickCap® 1-1/2" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The QickCap® 1-1/4" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, easing installation... | |
| The QickCap® 1/2" Copper Crimp Ring with Positioning Cap accurately positions crimp ring on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube,... | |
| The QickCap® 2" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The QickCap® 3/4" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The Zurn QSOET Series Stainless Steel Crimp Ring utilizes a mechanical fastener that requires only one tool for 3/8" and 5/8", easing and speeding up install. The 3/8" stainless Steel... | |
| Zurn copper sweat 1/2" adapter fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Copper fitting Low-lead compliant Used in PEX... | |
| Zurn Copper sweat adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications... | |
| Zurn XL Brass 1/2" Male Pipe Thread Adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and... |