Zurn Industries LLC Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| Flange for Water Free Urinal used with Z5795. | |
| The Zurn FP8 Grooved Flanges are standard converters for connecting flanges to grooved or threaded pipes. Features And Benefits Available in sizes 2" - 10" Maximum Pressure: 300 PSI UL® |