Zurn Industries LLC Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| "Backflow prevention device 34-975XL helps prevent health hazards by controlling the backpressure and stopping the backsiphonage of polluted water. This water backflow preventer comes with tull port ball valves, NSF... | |
| 1/2" Female Swivel QickPort® CR Polymer Ball Valve is durable and corrosion resistant, providing an ideal solution for aggressive water environments. Dependable insert and crimp fittings simplify installation. Features And... | |
| F1960 Expansion XL Brass Ball Valve (Full Port) Features And Benefits Easy to install Potable Water Applications Use with Zurn Non-Barrier Pex Tubing Certified with NSF/ANSI Standard 14, NSF/ANSI Standar... | |
| Reduced pressure backflow preventer 975XL2 comes with low lead bronze access covers, the seat ring and NSF Listed Noryl internal polymers. This water backflow preventer is ASSE Listed 1013, rated... | |
| Reduced pressure backflow preventer 975XLST is ASSE Listed and supplied with full port ball valves. Main Body of this backflow preventer 975XLST and its access covers are stainless steel and... | |
| Shut Off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. Ideal for throttling and balancing installations of low pressure steam, air, water and... | |
| Shut off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This PRV shut off valve 850XL Full Port Bronze Ball Valves are recommended... | |
| Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This shut off valve is tapped (FNPT x FNPT) and used on Zurn... | |
| Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve 850XL has a full Port Bronze Ball Valve is used on... | |
| Shut off valve 850XL has Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve is ideal for throttling and balancing installations of low pressure... | |
| Shut off valve BVMS Ball Valve Monitor Switch is mounted on a backflow preventer's ball valve shutoffs in a fire sprinkler system, providing electrical supervision of the ball valves. The... | |
| The QPBV2X is a polymer transition ball valve for use with the QuikPort Manifold system. It is designed to provide a transition from the manifold body to PEX pipe and... | |
| The RK1-BVHDSS 1" Stainless Steel Ball Valve Handles fit 1" backflow preventers. Features And Benefits Fits 1" backflow preventers Includes two 1" stainless steel handles and two stainless steel nuts... | |
| The Zurn Wilkins 375XLB Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The black fusion epoxy coated ball valves discourage backflow theft. To view all... | |
| The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet - 850XL Features And Benefits... | |
| The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 1" full... | |
| The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 2" full... | |
| The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 3/4" Full... | |
| The Zurn Wilkins BVECXL full port brass ball valve relieves excess pressure caused by thermal expansion occurring within a closed water system. The solution removes buildup of potentially harmful water... | |
| XL Brass Ball Valve - Tee Handle - 1" Barb x 1" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Quarter turn Easy turn tee... | |
| XL Brass Ball Valve - Tee Handle - 3/4" Barb x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Easy turn... | |
| Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball... | |
| Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for... | |
| Zurn XL brass full port 1/2" PEX 1/4 turn ball valve is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in... |