Zurn Industries LLC Automatic Control Valve - ZW204

Description
Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. Pressure regulator valve ZW204 provides steady downstream pressure and allows high flow rates in fire protection systems. It comes with 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility. It has Valve Mounted Float Pilot (VM) option available. To view all options, see the Specification Sheet - ZW204 Features And Benefits Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Corrosion resistant stainless steel float, rod, and Monel pilot valve seat Globe, reduced port globe, and angle bodies available 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility 1', 2', or 3' float rod extensions available Remotely mounted pilot standard for easy access to main body Valve Mounted Float Pilot (VM) option available
Datasheet
Description
Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. Pressure regulator valve ZW204 provides steady downstream pressure and allows high flow rates in fire protection systems. It comes with 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility. It has Valve Mounted Float Pilot (VM) option available. To view all options, see the Specification Sheet - ZW204 Features And Benefits Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Corrosion resistant stainless steel float, rod, and Monel pilot valve seat Globe, reduced port globe, and angle bodies available 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility 1', 2', or 3' float rod extensions available Remotely mounted pilot standard for easy access to main body Valve Mounted Float Pilot (VM) option available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Control Valve - ZW204 -  - Zurn Industries LLC
Milwaukee, WI, United States
Automatic Control Valve - ZW204
Automatic Control Valve - ZW204
Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. Pressure regulator valve ZW204 provides steady downstream pressure and allows high flow rates in fire protection systems. It comes with 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility. It has Valve Mounted Float Pilot (VM) option available. To view all options, see the Specification Sheet - ZW204 Features And Benefits Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Corrosion resistant stainless steel float, rod, and Monel pilot valve seat Globe, reduced port globe, and angle bodies available 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility 1', 2', or 3' float rod extensions available Remotely mounted pilot standard for easy access to main body Valve Mounted Float Pilot (VM) option available

Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership.

Pressure regulator valve ZW204 provides steady downstream pressure and allows high flow rates in fire protection systems. It comes with 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility. It has Valve Mounted Float Pilot (VM) option available.

To view all options, see the Specification Sheet - ZW204

Features And Benefits

  • Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance
  • Corrosion resistant stainless steel float, rod, and Monel pilot valve seat
  • Globe, reduced port globe, and angle bodies available
  • 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility
  • 1', 2', or 3' float rod extensions available
  • Remotely mounted pilot standard for easy access to main body
  • Valve Mounted Float Pilot (VM) option available
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name Automatic Control Valve - ZW204
Valve Type Control Valve; Float
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1226020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details