Zurn Industries LLC Automatic Control Valve - ZW206

Description
PRV valve ZW206 is ideal choice when you need to open or close a valve electrically. It comes with Wye strainer and isolation valves to ease maintenance and the Epoxy coating and standard options ensure lowest total cost of ownership. This pressure reducing valve is equipped with a 3-way electrical solenoid operated pilot that can be plumbed to be normally closed or normally open providing main valve on/off capabilities. To view all options, see the Specification Sheet - ACV-ZW206 Features And Benefits Non-modulating valve opens or closes upon receiving an electrical signal Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Globe, reduced port globe, and angle bodies available Available in AC, DC, and many voltages 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Used in conjunction with Zurn Wilkins 375AMS, 475MS or 975XLMS and EST
Datasheet
Description
PRV valve ZW206 is ideal choice when you need to open or close a valve electrically. It comes with Wye strainer and isolation valves to ease maintenance and the Epoxy coating and standard options ensure lowest total cost of ownership. This pressure reducing valve is equipped with a 3-way electrical solenoid operated pilot that can be plumbed to be normally closed or normally open providing main valve on/off capabilities. To view all options, see the Specification Sheet - ACV-ZW206 Features And Benefits Non-modulating valve opens or closes upon receiving an electrical signal Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Globe, reduced port globe, and angle bodies available Available in AC, DC, and many voltages 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Used in conjunction with Zurn Wilkins 375AMS, 475MS or 975XLMS and EST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Control Valve - ZW206 -  - Zurn Industries LLC
Milwaukee, WI, United States
Automatic Control Valve - ZW206
Automatic Control Valve - ZW206
PRV valve ZW206 is ideal choice when you need to open or close a valve electrically. It comes with Wye strainer and isolation valves to ease maintenance and the Epoxy coating and standard options ensure lowest total cost of ownership. This pressure reducing valve is equipped with a 3-way electrical solenoid operated pilot that can be plumbed to be normally closed or normally open providing main valve on/off capabilities. To view all options, see the Specification Sheet - ACV-ZW206 Features And Benefits Non-modulating valve opens or closes upon receiving an electrical signal Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Globe, reduced port globe, and angle bodies available Available in AC, DC, and many voltages 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Used in conjunction with Zurn Wilkins 375AMS, 475MS or 975XLMS and EST

PRV valve ZW206 is ideal choice when you need to open or close a valve electrically. It comes with Wye strainer and isolation valves to ease maintenance and the Epoxy coating and standard options ensure lowest total cost of ownership.

This pressure reducing valve is equipped with a 3-way electrical solenoid operated pilot that can be plumbed to be normally closed or normally open providing main valve on/off capabilities.

To view all options, see the Specification Sheet - ACV-ZW206

Features And Benefits

  • Non-modulating valve opens or closes upon receiving an electrical signal
  • Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance
  • Globe, reduced port globe, and angle bodies available
  • Available in AC, DC, and many voltages
  • 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility
  • Used in conjunction with Zurn Wilkins 375AMS, 475MS or 975XLMS and EST
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name Automatic Control Valve - ZW206
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517974 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Filter Regulator Lubricators - 1366743 - RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 21.76 to 290.08 psi (15.31 to 204 m H2O)
Connection Description Threaded
View Details