Zurn Industries LLC 450STDA

Description
The Zurn Wilkins 450STDA Stainless Steel n-Pattern Double Check Detector Assembly (DCDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications , with a metered by-pass to detect leaks and other water use. To view all options, see the Specification Sheet - 450STDA Features And Benefits Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Can utilize the new backflow setter which eliminates the need for concrete thrust blocks, allowing for easier installation and lower cost Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use
Datasheet
Description
The Zurn Wilkins 450STDA Stainless Steel n-Pattern Double Check Detector Assembly (DCDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications , with a metered by-pass to detect leaks and other water use. To view all options, see the Specification Sheet - 450STDA Features And Benefits Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Can utilize the new backflow setter which eliminates the need for concrete thrust blocks, allowing for easier installation and lower cost Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450STDA -  - Zurn Industries LLC
Milwaukee, WI, United States
450STDA
450STDA
The Zurn Wilkins 450STDA Stainless Steel n-Pattern Double Check Detector Assembly (DCDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications , with a metered by-pass to detect leaks and other water use. To view all options, see the Specification Sheet - 450STDA Features And Benefits Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Can utilize the new backflow setter which eliminates the need for concrete thrust blocks, allowing for easier installation and lower cost Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use

The Zurn Wilkins 450STDA Stainless Steel n-Pattern Double Check Detector Assembly (DCDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications , with a metered by-pass to detect leaks and other water use.

To view all options, see the Specification Sheet - 450STDA

Features And Benefits

  • Superior stainless steel body to resist corrosion and extend the product life
  • Smaller footprint for direct drop-in replacement
  • Time-tested check and relief valve components ensure easy maintenance and more water system uptime
  • Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump
  • Can utilize the new backflow setter which eliminates the need for concrete thrust blocks, allowing for easier installation and lower cost
  • Available in sizes 4"-10"
  • OS&Y Gate Valves (Standard)
  • Butterfly Valves (Optional)
  • Metered by-pass to detect leaks and other water use
Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name 450STDA
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517914 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Quick Exhaust Valves - 1366484 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium alloy
Media Air
Maximum Pressure 0.00 to 145.04 psi (0.0 to 102 m H2O)
View Details