Zurn Industries LLC Datasheets for Drain Valves
Drain valves are designed to automatically remove liquids from process lines as necessary.
Drain Valves: Learn more
| Product Name | Notes |
|---|---|
| Zurn Model 1-FTD-K56 Fire Test and Drain valve (1") provides for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve... | |
| Zurn Model 114- FTD-K56 Fire Test and Drain valve (1-1/4") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this... | |
| Zurn Model FTD Fire Test and Drain valve (1-1/2") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve... | |
| Zurn Model FTD Fire Test and Drain valve (2") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve... |