Zurn Industries LLC Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| 'L' Spout: 2-1/2" Vacuum Breaker Spout with Integral 3/4" Hose Thread | |
| (P)-16FSPRAY OULET(AERATOR),1.0GP M,NON-AERATED,PCA,VR ,JR,3/4 Features And Benefits 1.0 GPM Spray flow outlet 13/16"-27 Male | |
| 0.35 GPM VANDAL RESISTANT MALE SPRAY OUTLET; 13/16-27M Features And Benefits .35 GPM spray outlet 13/16"-27 Male | |
| 1" QickSert CR® Polymer Coupling features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits... | |
| 1" QickSert CR® Polymer Tee features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits... | |
| 1" x 1" elbow for QickPort Manifold. The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing... | |
| 1" X 1" x 1/2" QickSert CR® Polymer Tee features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to... | |
| 1" X 1" X 3/4" QickSert CR® Polymer Tee features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to... | |
| 1" x 1/2" elbow for QickPort® Manifold. The QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. Optimized port configurations make the QickPort Manifold... | |
| 1" x 3/4" QickSert CR® Polymer Coupling features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features... | |
| 1" X 3/4" X3/4" QickSert CR® Polymer Tee features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. | |
| 1-1/2" Brass Coupling is a dependable insert and crimp fittings. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications Easy... | |
| 1-1/4" Brass Coupling is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications Easy... | |
| 1-1/4" x 1" Brass Coupling is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing... | |
| 1/2" x 1/2" QickSert CR® Polymer Coupling features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features... | |
| 3/4" Male Female Sweat X 5/8" Barb Baseboard elbow for heating applications. Features And Benefits Available in 3/4" FS x 5/8" barb Baseboard Elbow for heating use only Easy installation... | |
| 3/4" QickSert CR® Polymer Coupling features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits... | |
| 3/4" Spud Rubber Gasket Features And Benefits Chemical resistant gaskets and seals for extended service life with lower maintenance costs 3-year warranty | |
| 3/4" x 1/2" QickSert CR® Polymer Coupling features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features... | |
| 3/8" OD Ferrule - Plastic Features And Benefits Ferrules compression ring for supply tube | |
| 3/8" QickSert CR® polymer test plug features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And... | |
| 7500-29 - Outlet Adapter for Showerhead Features And Benefits Chrome plated brass Fits Z7000-I Series Showerheads | |
| Aer "-15F" | |
| Brazed plate heat exchangers provide separation between boiler water and heating panel protecting the water source Features And Benefits Plate heat exchanger for radiant heat systems Provides separation between boiler... | |
| Conduit Elbow - 3/4" Features And Benefits 90° molded plastic Elbow designed to direct and protect piping Used for 3/4" PEX piping | |
| Continuous Wastes 1-1/2 [38] Center Outlet. | |
| Copper Elbow 1-5/8" - 1/2" Barb x 1/2" Female Sweat Features And Benefits Used in PEX hot and cold water plumbing applications Perfect for sweat connection to standard tub/shower valves... | |
| Copper Elbow 1-5/8" - 1/2" Barb x 1/2" Male Sweat Features And Benefits Used in PEX hot and cold water plumbing applications Perfect for sweat connection to standard tub/shower valves... | |
| Copper Elbow 2" - 3/4" Barb x 3/4" Female Sweat Features And Benefits Used in Pex hot and cold water plumbing applications Perfect for sweat connection to standard tub/shower valves... | |
| Copper Elbow 4" - 1/2" Barb x 1/2" Male Sweat Features And Benefits Used in Pex hot and cold water plumbing applications Perfect for sweat connection to standard tub/shower valves... | |
| Copper Elbow 6" - 3/4" Barb x 3/4" Male Sweat Features And Benefits Used in Pex hot and cold water plumbing applications Perfect for sweat connection to standard tub/shower valves... | |
| Copper Sweat Adapter - 1" Female Sweat x 1" Barb Features And Benefits Copper fitting Low-lead compliant Used in PEX hot and cold water plumbing applications | |
| Copper Sweat Adapter - 1" Male Sweat x 1" Barb Features And Benefits Copper fitting Low-lead compliant Used in PEX hot and cold water plumbing applications | |
| Copper Sweat Adapter - 1/2" Male Sweat x 1/2" Barb Features And Benefits Copper fitting Low-lead compliant Used in PEX hot and cold water plumbing applications | |
| Copper Sweat Adapter - 3/4" Female Sweat x 3/4" Barb Features And Benefits Copper fitting Low-lead compliant Used in PEX hot and cold water plumbing applications | |
| Copper Sweat Adapter - 3/4" Male Sweat x 3/4" Barb Features And Benefits Copper fitting Low-lead compliant Used in PEX hot and cold water plumbing applications | |
| Expansion Tank - (2.1, 5.0, 6.5, and 13.5 Gallon) 1/2" NPT Features And Benefits Expansion tank used for pressure control in radiant heating systems Maximum pressure is 60 PSI Maximum... | |
| F1960 Expansion CR MultiPort Tee - Closed End Features And Benefits Mutli-port tees result in up to 60% fewer connections, significantly reducing opportunities for a leak Fast and easy installation... | |
| F1960 Expansion CR MultiPort Tee - Flow-Through Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Use with Zurn Non-Barrier Pex Tubing | |
| F1960 Expansion CR MultiPort Tee - Flow-Through Features And Benefits Mutli-port tees result in up to 60% fewer connections, significantly reducing opportunities for a leak Fast and easy installation Chlorine... | |
| F1960 Expansion PEX 1" Ring with Stop Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX 1/2" Ring with Stop Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX 3/4" Ring with Stop Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 1" Coupling Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 1" Elbow Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 1" X 1" X 1/2" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX CR Polymer 1" X 1" X 3/4" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX CR Polymer 1" X 3/4" Coupling Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products... | |
| F1960 Expansion PEX CR Polymer 1" X 3/4" X 3/4" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX CR Polymer 1/2" Coupling Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 1/2" Elbow Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 1/2" Test Plug Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 1/2" X 1/2" X 1/2" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX CR Polymer 3/4" Coupling Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 3/4" Elbow Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 3/4" Test Plug Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX CR Polymer 3/4" X 1/2" Coupling Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products... | |
| F1960 Expansion PEX CR Polymer 3/4" X 1/2" X 3/4" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX CR Polymer 3/4" X 1/2" X1/2" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary... | |
| F1960 Expansion PEX CR Polymer 3/4" X 3/4" X 1/2" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX CR Polymer 3/4" X 3/4" X 3/4" Tee Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of... | |
| F1960 Expansion PEX XL Brass 1" MPT Adapter Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX XL Brass 1/2" Drop Ear Elbow Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products... | |
| F1960 Expansion PEX XL Brass 1/2" FPT Adapter Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX XL Brass 1/2" MPT Adapter Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion PEX XL Brass 3/4" MPT Adapter Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary products | |
| F1960 Expansion XL Brass Coupling Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Ecobrass Fittings Use with Zurn Non-Barrier Pex Tubing | |
| F1960 Expansion XL Brass Elbow Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Ecobrass Fittings Use with Zurn Non-Barrier Pex Tubing | |
| F1960 Expansion XL Brass Test Plug Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Ecobrass Fittings Use with Zurn Non-Barrier Pex Tubing | |
| F1960 XL Brass Expansion Male Elbow Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Ecobrass Fittings Use with Zurn Non-Barrier Pex Tubing | |
| F1960 XL Brass Expansion Pex to Crimp PB Coupling Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Ecobrass Fittings Use with Zurn Non-Barrier Pex Tubing | |
| Ferrule for Waterless Urinal used with Z5795. | |
| Flange for Water Free Urinal used with Z5795. | |
| Hand-Held 4' Angled Vinyl Spray Hose for Bedpan Washer | |
| Hand-Held 4' Vinyl Spray Hose for Bedpan Washer | |
| Locking Clic Holder - 1/2" Features And Benefits Locking clic holder quickly affixes 1/2" PEX piping to a substrate using a screw or nail PEX piping can be released from... | |
| Polymer Elbow - 1/2" Barb x 1/2" Male NPT Features And Benefits Molded from highly engineered polymers Low-lead compliant | |
| Polymer Elbow - 1/2" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Elbow - 3/4" Barb x 1/2" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Elbow - 3/4" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Male Pipe Thread Adapter - 1" Barb x 1" MPT Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Male Pipe Thread Adapter - 3/4" Barb x 3/4" MPT Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Swivel Adapter - 1" Barb x 1" Female NPT Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Swivel Adapter - 1/2" Barb x 1/2" Female NPT Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Swivel Adapter - 3/4" Barb x 1" Female NPT Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Swivel Adapter - 3/4" Barb x 3/4" Female NPT Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 1/2" Barb x 1/2" Barb x 3/4" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 1/2" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 3/4" Barb x 1/2" Barb x 1/2" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 3/4" Barb x 1/2" Barb x 3/4" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 3/4" Barb x 3/4" Barb x 1" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 3/4" Barb x 3/4" Barb x 1/2" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Polymer Tee - 3/4" Barb Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications Low-lead compliant | |
| Pressure reducing valve 500XLFCBP has a balanced piston design which enables the regulator to respond seamlessly to changes in the system flow demand, ultimately providing vital protection from inlet pressure... | |
| Pressure regulator valve 500XLHTSTSC is designed for high temperature circulation systems. This PRV valve is standardly equipped with sealed cage for indoor applications and comes with stainless components within bell... | |
| QHPBV Series Powervent Automatically Eliminates Air and Micro-Bubbles from Hydronic Heating and Cooling Systems without Bleeding - Threaded Connections Features And Benefits For use in heating, cooling, and domestic water... | |
| Qick Sert CR® polymer elbow fittings are durable and corrosion resistant, providing an ideal solution for aggressive water environments. Dependable insert and crimp fittings are fast, easy, and safe to... | |
| QickSert CR® Polymer 1" Elbow features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits... | |
| QickSert CR® Polymer 1-1/4" Elbow features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And Benefits... | |
| QickSert CR® Polymer 1/2" Male Adapter features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And... | |
| QickSert CR® Polymer 3/4" x 3 - 1/2" Multi-Port Tee increases system efficiency and performance. It's chlorine and corrosion resistant. With up to 60% fewer connections, it speeds up installation. | |
| QickSert CR® Polymer Swivel 1/2" Elbow features a durable, corrosion resistant design, making it an ideal solution for aggressive water environments. It's fast, easy, and safe to install. Features And... | |
| Some pressure reduction applications also require upstream pressure maintenance. The ZW209H Pressure Reducing / Sustaining Valve provides both in a single configuration. Standard features ease maintenance and repair to provide... | |
| Supply ell with a hose hook and a spray hose. | |
| Supply Tube Compression Ring 1/4" OD Ferrule - Plastic Features And Benefits Ferrules compression ring for supply tube 1/4" to 1/2" OD Polymer | |
| Test Plug Plastic - 1" Barb Features And Benefits Plastic Test Plug 1" TEMPORARY test plug for pressure testing ONLY QickSert CR® polymer test plug fitting is durable and corrosion... | |
| Test Plug Plastic - 1/2" Barb Features And Benefits Plastic Test Plug 1/2" TEMPORARY test plug for pressure testing ONLY QickSert CR® polymer test plug fitting is durable and corrosion... | |
| Test Plug Plastic - 3/4" Barb Features And Benefits Plastic Test Plug 3/4" TEMPORARY test plug for pressure testing ONLY QickSert CR® polymer test plug fitting is durable and corrosion... | |
| The 1/2" QickClamp® stainless Steel Crimp Ring utilizes a patented mechanical fastener that requires only one tool for 3/8", 1/2", and 3/4", speeding and easing installation. The gripping ribs assure... | |
| The 600XLHTSTSC is ideal for high temperature applications in sandy, debris laden water systems that result in frequent strainer cleanings. The 600XLHTSTSC, with its separate strainer cap allows for rapid... | |
| The DUBI Dielectric Union with iron oxide coating protects against piping system deterioration caused by galvanic and stray current corrosion. Dielectric fittings are necessary where dissimilar metals are used in... | |
| The QCLP Series QickClamp® 3/4" stainless Steel Crimp Ring utilizes a patented mechanical fastener that requires only one tool for 3/8", 1/2", and 3/4", speeding and easing installation. The gripping... | |
| The QE54TQP Add-A-Port Polymer Elbow is designed for use with the QuikPort manifold system. It is a 90 degree male threaded elbow that may be added to the QKIPSP manifold... | |
| The QHCE Series Conduit 1/2" Elbow protects and directs PEX piping. Features And Benefits 90° molded plastic elbow designed to direct and protect piping Available for 1/2", 3/4" and 1"... | |
| The QHPAPA22F Is a 3/8" PAP x 3/8" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QHPAPA23F Is a 3/8" PAP x 1/2" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QHPAPA33F Is a 1/2" PAP x 1/2" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QHPAPA34F is a 1/2" PAP x 3/4" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QHPAPA44F Is a 3/4" PAP x 3/4" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QHPAPA55F Is a 1" PAP x 1" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QHPAPC22C is a 3/8" x 3/8" Compression Coupling for use with Alumicor pipe. The coupling is used to connect two pieces of PEX-AL-PEX pipe creating a leak-free connection point. | |
| The QHPAPC33C is a 1/2" x 1/2" Compression Coupling for use with Alumicor pipe. The coupling is used to connect two pieces of PEX-AL-PEX pipe creating a leak-free connection point. | |
| The QHPAPC44C is a 3/4" x 3/4" Compression Coupling for use with Alumicor pipe. The coupling is used to connect two pieces of PEX-AL-PEX pipe creating a leak-free connection point. | |
| The QHPAPC55C is a 1" x 1" Compression Coupling for use with Alumicor pipe. The coupling is used to connect two pieces of PEX-AL-PEX pipe creating a leak-free connection point. | |
| The QHPAPCJJC is a 5/8" x 5/8" Compression Coupling for use with Alumicor pipe. The coupling is used to connect two pieces of PEX-AL-PEX pipe creating a leak-free connection point. | |
| The QHPAPE33C is a 1/2" x 1/2" Compression Elbow for use with Alumicor PEX-AL-PEX pipe. It is used to connect two pieces of PEX-AL-Pipe at a 90 degree angle for... | |
| The QHPAPE44C is a 3/4" x 3/4" Compression Elbow for use with Alumicor PEX-AL-PEX pipe. It is used to connect two pieces of PEX-AL-Pipe at a 90 degree angle for... | |
| The QHPAPE55C is a 1" x 1" Compression Elbow for use with Alumicor PEX-AL-PEX pipe. It is used to connect two pieces of PEX-AL-Pipe at a 90 degree angle for... | |
| The QHPAPEJJC is a 5/8" x 5/8" Compression Elbow for use with Alumicor PEX-AL-PEX pipe. It is used to connect two pieces of PEX-AL-Pipe at a 90 degree angle for... | |
| The QHPAPMA33C is a 1/2" PAP x 1/2" Male Pipe Thread Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe... | |
| The QHPAPMA44C is a 3/4" PAP x 3/4" Male Pipe Thread Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe... | |
| The QHPAPMMC3 is a brass connector nut for use with Alumicor pipe to connect the pipe to a QUIKZONE or ACCUFLOW manifold. It is designed for 1/2" connections to the... | |
| The QHPAPMMC4 is a brass connector nut for use with Alumicor pipe to connect the pipe to a QUIKZONE or ACCUFLOW manifold. It is designed for 3/4" connections to the... | |
| The QHPAPMMCJ is a brass connector nut for use with Alumicor pipe to connect the pipe to a QUIKZONE or ACCUFLOW manifold. It is designed for 5/8" connections to the... | |
| The QHPAPT333C is a 1/2" x 1/2" x 1/2" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in... | |
| The QHPAPT444C is a 3/4" x 3/4" x 3/4" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in... | |
| The QHPAPT553C is a 1" x 1" x 1/2" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in... | |
| The QHPAPT554C is a 1" x 1" x 3/4" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in... | |
| The QHPAPT555C is a 1" x 1" x 1" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in... | |
| The QHPAPT55JC is a 1" x 1" x 5/8" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in... | |
| The QHWBP Backflow Preventer is designed to prevent discharge of standing water into the potable water system due to sudden pressure loss or back-siphonage from a closed hydronic system. It... | |
| The QQ700GFX XL Brass (RFS) Female Sweat Adapter is designed to connect PEX pipe to a copper pipe. The fitting is listed by UL to standard 1821 for Residential Fire... | |
| The QQ700GFX XL Brass (RFS) Male Sweat Adapter is designed to connect PEX pipe to a copper pipe. The fitting is listed by UL to standard 1821 for Residential Fire... | |
| The QQC55GFX XL Brass (RFS) Coupling is designed to connect PEX pipe to PEX pipe. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1"... | |
| The QQE55GFX XL Brass (RFS) Elbow is designed to connect PEX pipe to PEX pipe at a 90 degree angle.. The fitting is listed by UL to standard 1821 for... | |
| The QQFST553GFX XL Brass (RFS) Sprinkler Head Tee is an ASTM F1807 specialty Tee for use in Residential Fire Sprinkler systems, and listed by UL to Standard 1821. The fitting... | |
| The QQMC55GFX XL Brass (RFS) Male Threaded Adapter is designed to connect PEX pipe to a female threaded connection. The fitting is listed by UL to standard 1821 for Residential... | |
| The QQP5GFX XL Brass Plug is an ASTM F1807 lead free solid brass crimp plug designed to permanently dead end a PEX pipe run. This fitting is listed by UL... | |
| The QQPC55FX Qick Sert CR Polymer (RFS) Coupling is designed to connect PEX pipe to PEX pipe. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler... | |
| The QQPE55FX Qick Sert CR Polymer (RFS) Elbow is designed to connect PEX pipe to PEX pipe at a 90 degree angle.. The fitting is listed by UL to standard... | |
| The QQPMC55FX CR Polymer (RFS) Male Threaded Adapter is designed to connect PEX pipe to a female threaded connection. The fitting is listed by UL to standard 1821 for Residential... | |
| The QQPT553FX Qick Sert CR Polymer (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821... | |
| The QQPT554FX Qick Sert CR Polymer (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821... | |
| The QQPT555FX Qick Sert CR Polymer (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821... | |
| The QQT553GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential... | |
| The QQT554GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential... | |
| The QQT555GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential... | |
| The QQTFC45GX XL Brass Swivel Adapter is designed for use with the QuikPort Manifold system. It is used to connect 1" threaded male pipe to a 3/4" female pipe port,... | |
| The QQUFC55GFX XL Brass (RFS) Female Threaded Adapter is designed to connect PEX pipe to a female threaded connection. The fitting is listed by UL to standard 1821 for Residential... | |
| The QT553TQP is a QuikPort polymer TEE for use with the QuikPort Manifold System. It is 1" male thread x 1" male thread x 1/2" male thread. Features And Benefits... | |
| The QT555TQP is a QuikPort polymer TEE for use with the QuikPort Manifold System. It is 1" male thread x 1" male thread x 1" male thread. Features And Benefits... | |
| The SXL Zurn Wilkins Cast Bronze Wye Type Strainer is recommended for a variety of water service lines, including residential and commercial. Features And Benefits 2-1/2" cast bronze wye type... | |
| The Zurn 4x212-FDC2-EX-SC Fire Department Connection provides a means for firefighters to connect hose lines to a fire sprinkler system to supplement the domestic water supply. This ensures active fire... | |
| The Zurn 4x212-FDC2-EX90-SC Fire Department Connection provides a means for firefighters to connect hose lines to a fire sprinkler system to supplement the domestic water supply. This ensures active fire... | |
| The Zurn FP23 Couplings are listed to join grooved pipes together. FP23 Couplings are available reducing, rigid (R) or flexible (F). Features And Benefits Couplings available reducing, rigid (R) or... | |
| The Zurn FP3 Caps are standard grooved pipe ends. Features And Benefits Available in sizes 1-1/4" - 8" UL® Listed C-UL® Listed FM® Approved | |
| The Zurn FP51 Grooved Reducers connect pipes of different sizes. Features And Benefits Concentric grooved-grooved, grooved-male, and grooved-female options are available Available in sizes 2" x 1" through 10" x... | |
| The Zurn FP52 Elbows maximize configurability of piping with a range of bend angles from 90 degree to 11 ¼ degree, including standard and short patterned options and end of... | |
| The Zurn FP53 Tees provide branch connections for 1 ¼” through 10” pipes and are available tee short radius (S), tee standard radius and reducing branch tree. Features And Benefits... | |
| The Zurn FP56 Crosses are standard grooved fittings to connect runs of pipe in crossing directions. Features And Benefits Available in sizes 2" - 10" UL® Listed C-UL® Listed FM® | |
| The Zurn FP63 Mechanical Tees provide fast, convenient mid-pipe branch connections without welding. These parts are ideal for adding sprinklers to runs of pipe. Features And Benefits Mechanical Tees available... | |
| The Zurn FP8 Grooved Flanges are standard converters for connecting flanges to grooved or threaded pipes. Features And Benefits Available in sizes 2" - 10" Maximum Pressure: 300 PSI UL® | |
| The Zurn Wilkins DUXL Dielectric Union Pipe Fitting installs on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits 2-1/2"... | |
| The Zurn Wilkins DUXL Dielectric Union Pipe Fitting installs on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits 3/4"... | |
| The Zurn Wilkins DUXL Dielectric Union Pipe Fitting installs on potable water lines, protecting against piping system deterioration that's caused by galvanic and stray current corrosion. Features And Benefits 2"... | |
| The Zurn Wilkins DUXL Dielectric Union Pipe Fitting is installed on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits... | |
| The Zurn Wilkins DUXLC Dielectric Union is installed on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits Used to... | |
| The Zurn Wilkins DUXLM Dielectric Union is installed on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits Used to... | |
| The Zurn Wilkins model 1260XL-A is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve... | |
| The Zurn Wilkins model 1260XL-B is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve... | |
| The Zurn Wilkins model 1260XL-C is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve... | |
| The Zurn Wilkins NR3XLEC Water Pressure Reducing Valve with thermal expansion relief is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy... | |
| The Zurn Wilkins ZW209 Pressure Reducing Valve with Solenoid provides steady downstream pressure and is capable of being opened or closed electronically. Standard features ease maintenance and repair, and provide... | |
| Vacuum Breaker for non-freeze areas, non-removable hose connection vacuum breaker, with single diaphragm back check, atmospheric vent, all brass construction, breakaway screw, and 3/4" hose connection inlet/outlet. Features And Benefits... | |
| Vandal-Resistant Male Aerator | |
| With its corrosion resistant plastic cartridge and ease of repair, the NR3XL-R is the perfect Pressure Reducing Valve for residential applications. The extended tailpiece options of the NR3XL-R make it... | |
| XL Brass Adapter - 1" Swivel x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy to install Low-lead compliant | |
| XL Brass Barbed Stop - 1/2" Barb x 3/8" OD Compression Angle Stop Features And Benefits Used in PEX hot and cold water plumbing applications Quarter turn Easy turn tee... | |
| XL Brass Coupling - 1" Barb x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Coupling - 1" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Coupling - 1/2" Barb x 3/8" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Coupling - 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Coupling - 3/4" Barb x 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Coupling - 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Drop Ear Elbow - 3/4" Barb x 3/4" FPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Elbow - 1" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Elbow - 1-1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Elbow - 1-1/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Elbow - 2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Elbow - 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Elbow - 3/4" x 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL BRASS EXPANSION TEE Features And Benefits Low Lead Compliant Easy to Install Potable Water Applications Ecobrass Fittings Use with Zurn Non-Barrier Pex Tubing | |
| XL Brass F1960 Expansion PEX x 1/2" Female Sweat Adapter Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary... | |
| XL Brass F1960 Expansion PEX x 1/2" Male Sweat Adapter Features And Benefits Zurn PEX® is a single source fitting solution Potable water applications Easy installation Complete line of complementary... | |
| XL Brass Female (Non Swivel) Pipe Thread Adapter - 1" Barb x 1" FPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Low-lead... | |
| XL Brass Female (Non Swivel) Pipe Thread Adapter - 1/2" Barb x 3/4" FPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Low-lead... | |
| XL Brass Female (Non Swivel) Pipe Thread Adapter - 3/4" Barb x 3/4" FPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Low-lead... | |
| XL Brass Male Adapter - 1" Barb x 1" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Male Adapter - 1" Barb x 3/4" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Male Adapter - 1-1/4" Barb x 1-1/4" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Male Adapter - 1/2" Barb x 3/4" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Male Adapter - 3/4" Barb x 1" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Male Adapter - 3/4" Barb x 1/2" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Male Adapter - 3/4" Barb x 3/4" MPT Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 1" Barb x 1" Barb x 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 1" Barb x 1" Barb x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 1" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 1/2" Barb x 1/2" Barb x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 3/4" Barb x 1/2" Barb x 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 3/4" Barb x 1/2" Barb x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 3/4" Barb x 3/4" Barb x 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Tee - 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant | |
| XL Brass Test Plug - 1/2" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Low-lead compliant | |
| XL Brass Test Plug - 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Low-lead compliant | |
| Z-Bite Push-to-Connect Fittings allow for faster installation and repairs, reducing system down time. The torchless sealing method provides safer installation without draining the piping. The universal design is compatible with... | |
| Zurn 3-way brass diverter valve Features And Benefits 3-way diverter, 1" brass valve, provides 0-100% by-pass Has 1" union type male threaded connections Operates manually or can be used with... | |
| Zurn AquaSpec® faucet replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Pressure compensating aerator provides a consistent flow rate regardless of pressure fluctuations... | |
| Zurn Brass 1/2" Drop Ear Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water... | |
| Zurn Brass 1/2" Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications... | |
| Zurn brass 45 degree elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Low Lead Used in PEX hot and... | |
| Zurn brass 45deg elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Low Lead Used in PEX hot and cold... | |
| Zurn brass baseboard elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Used in Zurn Pex radiant heating systems Connects... | |
| Zurn brass elbow fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits For heating use only Connects to 3/8" Zurn Pex... | |
| Zurn brass male pipe thread adapters elbows are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold... | |
| Zurn brass sweat adapter coupling fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Brass female sweat adapter coupling for heating... | |
| Zurn brass sweat adapter coupling fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Brass male sweat adapter coupling for heating... | |
| Zurn Brass Swivel Elbow is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications... | |
| Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 3" outlet. Features And Benefits Neo-Loc connection can... | |
| Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 4" outlet. Features And Benefits Neo-Loc connection can... | |
| Zurn PEX® XL-Low lead Brass Swivel Adapter 1/2" Barb x 1/2" FPT Non Swivel Adapter Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install... | |
| Zurn Z1042 elbow adapter, dura-cated cast iron with male thread and no-hub connections. Features And Benefits Converts IP connection to No-Hub at a 90-degree angle Available in six sizes |