Zurn Industries LLC Datasheets for Hose Crimpers
Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes automated, benchtop, work cell, or freestanding machines that are engineered for precision and high-volume runs.
Hose Crimpers: Learn more
| Product Name | Notes |
|---|---|
| 1" Stainless Steel Pre-Gripped Series Features And Benefits Stainless Steel Pre-Crimped Ring 1/2", 3/4", and 1" Utilizes One Tool Utilizes One Tool | |
| 1/2" Stainless Steel Pre-Gripped Series Features And Benefits Stainless Steel Pre-Crimped Ring 1/2", 3/4", and 1" Utilizes One Tool Utilizes One Tool | |
| Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (4) 1/2" PEX Crimp Outlets Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications... | |
| Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (5) 1/2" PEX Crimp Outlets Features And Benefits Molded from highly engineered polymers Used in hot and cold potable water applications... | |
| The 1" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 1-1/2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 1-1/4" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 1/2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The 3/4" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For... | |
| The QCR Series annealed 3/8" Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing... | |
| The QickCap® 1" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The QickCap® 1-1/2" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The QickCap® 1-1/4" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, easing installation... | |
| The QickCap® 1/2" Copper Crimp Ring with Positioning Cap accurately positions crimp ring on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube,... | |
| The QickCap® 2" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The QickCap® 3/4" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it... | |
| The Zurn QSOET Series Stainless Steel Crimp Ring utilizes a mechanical fastener that requires only one tool for 3/8" and 5/8", easing and speeding up install. The 3/8" stainless Steel... | |
| Zurn copper sweat 1/2" adapter fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Copper fitting Low-lead compliant Used in PEX... | |
| Zurn Copper sweat adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications... | |
| Zurn XL Brass 1/2" Male Pipe Thread Adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and... |