Zurn Industries LLC Automatic Control Valve ZW215FP

Description
The ZW215FP Fire Pump Suction Control Valve, with grooved connections, is used to control suction pressure for Fire Suppression Systems to prevent fire pumps from over-drawing from the water supply, causing damage to the pump or supply network due to low or negative pressures on the fire pump suction side. The ZW215FP prevents cavitation and potential backflow conditions by maintaining a minimum inlet pressure to a Fire Protection Pump. Its internal and external epoxy coating resist corrosion, and the test cock on the sensing port allows for quick bleeding of the sensing line. To view all options, see the Specification Sheet - ZW215FP Features And Benefits Maintains a minimum inlet pressure to a Fire Protection Pump, preventing cavitation Wye strainer and epoxy coating come standard to simplify maintenance and provide corrosion resistance 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Globe and angle bodies available
Datasheet
Description
The ZW215FP Fire Pump Suction Control Valve, with grooved connections, is used to control suction pressure for Fire Suppression Systems to prevent fire pumps from over-drawing from the water supply, causing damage to the pump or supply network due to low or negative pressures on the fire pump suction side. The ZW215FP prevents cavitation and potential backflow conditions by maintaining a minimum inlet pressure to a Fire Protection Pump. Its internal and external epoxy coating resist corrosion, and the test cock on the sensing port allows for quick bleeding of the sensing line. To view all options, see the Specification Sheet - ZW215FP Features And Benefits Maintains a minimum inlet pressure to a Fire Protection Pump, preventing cavitation Wye strainer and epoxy coating come standard to simplify maintenance and provide corrosion resistance 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Globe and angle bodies available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Control Valve ZW215FP -  - Zurn Industries LLC
Milwaukee, WI, United States
Automatic Control Valve ZW215FP
Automatic Control Valve ZW215FP
The ZW215FP Fire Pump Suction Control Valve, with grooved connections, is used to control suction pressure for Fire Suppression Systems to prevent fire pumps from over-drawing from the water supply, causing damage to the pump or supply network due to low or negative pressures on the fire pump suction side. The ZW215FP prevents cavitation and potential backflow conditions by maintaining a minimum inlet pressure to a Fire Protection Pump. Its internal and external epoxy coating resist corrosion, and the test cock on the sensing port allows for quick bleeding of the sensing line. To view all options, see the Specification Sheet - ZW215FP Features And Benefits Maintains a minimum inlet pressure to a Fire Protection Pump, preventing cavitation Wye strainer and epoxy coating come standard to simplify maintenance and provide corrosion resistance 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Globe and angle bodies available

The ZW215FP Fire Pump Suction Control Valve, with grooved connections, is used to control suction pressure for Fire Suppression Systems to prevent fire pumps from over-drawing from the water supply, causing damage to the pump or supply network due to low or negative pressures on the fire pump suction side. The ZW215FP prevents cavitation and potential backflow conditions by maintaining a minimum inlet pressure to a Fire Protection Pump. Its internal and external epoxy coating resist corrosion, and the test cock on the sensing port allows for quick bleeding of the sensing line.

To view all options, see the Specification Sheet - ZW215FP

Features And Benefits

  • Maintains a minimum inlet pressure to a Fire Protection Pump, preventing cavitation
  • Wye strainer and epoxy coating come standard to simplify maintenance and provide corrosion resistance
  • 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility
  • Globe and angle bodies available
Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name Automatic Control Valve ZW215FP
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121608030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
3 Way Fully Ported Air Valve - E*O-3-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details