Zurn Industries LLC Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Designed to withstand years of use in high-demand environments, Zurn’s GT2700 series interceptor ensures only clean water will flow into your plumbing. It traps grease inside the unit without risk... | |
| For Canadian Market Only, The Z1170 Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also... | |
| For Canadian Market Only, The Z1170-UN Grease Interceptor with User Notification is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. | |
| For Canadian Market Only, The Z1171 Low Profile Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This... | |
| For Canadian Market Only, The Z1174 Grease Interceptor with Z1183 Solids Interceptor Combination and Grease Eating Bacterial Dosing Unit comes with acid resistant coated interior and exterior fabricated steel, with... | |
| For Canadian Market Only, The Z1186-ST, Oil Interceptor with Integral Storage Tank is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap... | |
| For Canadian Market Only, The Z1187-SI Sand Interceptor comes with an acid resistant coated interior and exterior fabricated steel with threaded inlet and outlet, and heavy-duty removable grates. To view... | |
| For Canadian Market Only, The Z1188-ST Large Capacity Oil Interceptor with Integral Storage tank is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double... | |
| For Canadian Market Only, The Z1196 Oil Interceptor with Oil Level Sensor has an acid resistant coated interior and exterior fabricated steel oil interceptor includes encased fiberglass sensor box containing... | |
| For Canadian Market Only, The Zurn Z1172 Large capacity acid resistant coated interior and exterior fabricated steel grease interceptor, with internal air relief by-pass, bronze cleanout plug (which can be... | |
| For Canadian Market Only, The Zurn Z1172-UN Large capacity acid resistant coated interior and exterior fabricated steel grease interceptor, with internal air relief by-pass, bronze cleanout plug, and visible double... | |
| For Canadian Market Only, The Zurn Z1189 Oil and Sediment Interceptor with Heavy-duty Grate, has an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double... | |
| For Canadian Market Only, The Zurn Z1198 Large Capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a... | |
| Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to... | |
| Proceptor Fiberglass Hydromechanical Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and... | |
| Proceptor Single Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean... | |
| Proceptor Single Manway Fiberglass Gravity Oil Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to... | |
| Proceptor Single Manway Fiberglass Solids and Sediment Interceptors are engineered to deliver market leading separation and capture of wastewater solids and sediment. The patented fiberglass design is simple to clean... | |
| Proceptor Triple Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to... | |
| Retroceptor Hydromechanical Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented polymer and integral baffle design is simple to... | |
| Retroceptor Hydromechanical Low Profile Grease Interceptors is engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented polymer and integral baffle design is... | |
| Smartpro RF is a patented ultrasonic monitoring and alarm system designed to monitor interceptor interiors with wireless connectivity. Supplied with a 5 year long life battery, the sensor probe is... | |
| The Microceptor is a specialty interceptor designed to capture rinsed coffee grounds to protect lines under the rinse sink. Small footprint with a maximum flow rate of 10 GPM it... | |
| The Z1108 Flow Control is designed to be installed in line between fixture and grease interceptor. Its function is to regulate the flow so that it will not exceed the... | |
| The Z1165 100PPM Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with... | |
| The Z1170 Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze... | |
| The Z1170-UN Grease Interceptor with User Notification is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes... | |
| The Z1171 Low Profile Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard... | |
| The Z1171-TD Low Profile Grease Interceptor with Accumulating Cone, and Flow Control Tee is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air... | |
| The Z1173 Ejecto-Matic Greaseptor is an acid resistant coated interior and exterior fabricated grease interceptor that comes standard with an internal air relief by-pass, bronze cleanout plug, visible double wall... | |
| The Z1173-RD Grease Interceptor with Rigid Pip Draw-Off, Accumulating Cone, and In-line Shutoff Valve comes with acid resistant coated interior and exterior fabricated steel, internal air relief by-pass, bronze cleanout... | |
| The Z1173-TD Grease Interceptor with Grease Accumulating Cone, and In-line Shutoff Valve comes with acid resistant coated interior and exterior fabricated steel, internal air relief by-pass, bronze cleanout plug, and... | |
| The Z1174 Grease Interceptor with Z1183 Solids Interceptor Combination and Grease Eating Bacterial Dosing Unit comes with acid resistant coated interior and exterior fabricated steel, with automatic bacteria dosing unit. | |
| The Z1175 Hair and Solids Interceptor comes Dura-Coated cast iron, in lieu of fixture 'P' trap with 1-1/2 slip joint elbow inlet and 1-1/2 threaded side outlet, perforated stainless steel... | |
| The Z1176 Hair and Solids Interceptor comes Dura-Coated cast iron, in lieu of fixture 'P' trap with 1-1/2 slip joint elbow inlet and 1-1/2 threaded swivel elbow top outlet, perforated... | |
| The Z1180 solids interceptor comes as an acid resistant composite interceptor to be used in lieu of fixture 'P' trap, for on-floor installation. Comes standard with removable PVC sediment bucket... | |
| The Z1181 Large Capacity Solids Interceptor, has an acid resistant coated interior and exterior fabricated steel to be used in lieu of fixture 'P' trap for on-floor or flush-with-floor installation. | |
| The Z1183 Large Capacity Solids Interceptor has an acid resistant coated fabricated steel, or stainless steel, for on-floor or semi-recessed installation cores with screen attached to gasketed, removable, latched lid. | |
| The Z1183-DF Solids Interceptor with Disposable Filter Bags has an acid resistant coated fabricated steel, or stainless steel, for on-floor or semi-recessed installation with replaceable filter bags, retainer plate, latched... | |
| The Z1183-FC Solids Interceptor with Flush Cover has an acid resistant coated fabricated steel, or stainless steel, for recessed installation with screen attached to gasketed, non-skid secured cover with removable... | |
| The Z1184 Bottom Access Solids Interceptor to be used in lieu of fixture 'P' Trap, for suspended installations. Comes standard with removable PVC sediment bucket and having a removable 3/32... | |
| The Z1185 Lint Interceptor has an acid resistant coated interior and exterior fabricated steel, with non-skid secured cover that has a removable lift handle. This Lint Interceptor come with aluminum... | |
| The Z1186 Oil Interceptor is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle, sediment... | |
| The Z1186-ST Oil Interceptor with Integral Storage Tank is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap seal, removable combination pressure... | |
| The Z1187 Sand and Sediment Interceptor comes with an acid resistant coated interior and exterior fabricated steel with threaded individual vent connections, and scoriated non-skid removable cover(s). To view all... | |
| The Z1187-SI Sand Interceptor comes with an acid resistant coated interior and exterior fabricated steel with threaded inlet and outlet, and heavy-duty removable grates. To view all options, see the... | |
| The Z1188 Large Capacity Oil Interceptor is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing... | |
| The Z1188-ST Large Capacity Oil Interceptor with Integral Storage tank is an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap seal, removable... | |
| The Z1194 Oil Level Sensor Retrofit Kit comes with a polymer sensor box containing an electronic oil level sensor, a polymer display box with one green power light, red oil... | |
| The Z1196 Oil Interceptor with Oil Level Sensor has an acid resistant coated interior and exterior fabricated steel oil interceptor includes encased fiberglass sensor box containing an electronic oil level... | |
| The Z1198-ST Large Capacity Oil Interceptor with Integral Storage Tank and Oil Level Float Sensor comes with an acid resistant coated interior and exterior fabricated steel, with fiberglass sensor box... | |
| The Z50H FOG-ceptor is a small footprint engineered fiberglass food grease and Hydrocarbon oil and sediment hydro-mechanical interceptor with a single manway design and an external flow control device. Flow... | |
| The Z75H FOG-ceptor is a small footprint engineered fiberglass food grease and Hydrocarbon oil and sediment hydro-mechanical interceptor with a single manway design and an external flow control device. Flow... | |
| The Zurn Z1172 Large capacity acid resistant coated interior and exterior fabricated steel grease interceptor, with internal air relief by-pass, bronze cleanout plug (which can be used as a sampling... | |
| The Zurn Z1189 Oil and Sediment Interceptor with Heavy-duty Grate, has an acid resistant coated interior and exterior fabricated steel with bronze cleanout plug, visible double wall trap seal, removable... | |
| The Zurn Z1198 Large capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with... | |
| The Zurn ZA1180 acid resistant coated interior and exterior steel interceptor, in lieu of fixture 'P' trap, for on-floor installation with removable primary and secondary flow diffusing/intercepti ng screens, and... | |
| The Zurn ZA1184 bottom access acid resistant coated fabricated steel solids interceptor, in lieu of fixture 'P' trap, for suspended installation. Furnished with fabricated steel removable basket with stainless steel... | |
| This flow control device is required to be installed upstream of grease interceptors with 10-15 GPM flow rates, helping to vent the odors of the grease trap, regulate flow into... | |
| Z1182 Side Access Solids Interceptor is used for suspended or under sink installations where there are height restrictions for a top removal solids interceptor. Furnished with removable sediment basket that... |