Zurn Industries LLC Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Irrigation backflow preventer 2-975XL with wye pattern provides high hazard protection for your commercial water applications. This backflow device has two check valves which are accessible tor maintenance without removing... | |
| Pressure control valve ZW218 is ideal for applications that require a slow closing check valve, this PRV valve closes slowly to protect system equipment. This water pressure regulator valve will... | |
| Pressure Reducing Valve 1-500XLHR come with the hallmark features of the Zurn Wilkins 500XL series that has high flow rates and low fall-off. This water pressure control valve is perfect... | |
| The Zurn 2-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features... | |
| The Zurn 212-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features... | |
| The Zurn 3-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features... | |
| The Zurn 4-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features... | |
| The Zurn 6-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features... | |
| The Zurn 8-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features... | |
| The Zurn Wilkins 350 Double Check Valve Backflow Preventer provides low hazard protection for all applications. To view all options, see the Specification Sheet - Model 350 Features And Benefits... | |
| The Zurn Wilkins 350A Double Check Valve Backflow Preventer provides low hazard protection for all market segments. The grooved, epoxy coated ductile iron body is available with multiple shut-off valve... | |
| The Zurn Wilkins 975XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable water applications. The wye pattern, bronze body provides separate access to each check valve and... | |
| The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body offers separate access to each check valve and... | |
| The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body provides separate access to each check valve and... | |
| The ZW5004 is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and FNPT connections. Its listed as a floor control valve, an indicating valve, and... | |
| The ZW5004CAP is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with angle body, FNPT connections, with capped bonnet, no handwheel assembly and is listed as a floor control... | |
| The ZW5004G 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and grooved connections. Its listed as a floor control valve, an indicating valve, and a check... | |
| The ZW5004GCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body, grooved connections, capped bonnet, and no handwheel assembly. It is listed as a floor control valve,... | |
| The ZW5004IL is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with inline globe body, FNPT connections and is listed as a floor control valve, an indicating valve, and... | |
| The ZW5004ILCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, FNPT connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve,... | |
| The ZW5004ILG 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body and grooved connections. It is listed as a floor control valve, an indicating valve, and... | |
| The ZW5004ILGCAP2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, grooved connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve, an... | |
| Water pressure reducing valve 2-500XLHLR comes with a 1-1/4" prv with integral bypass check valve making it ideal for all industrial & commercial applications. This water regulator valve has high... | |
| Zurn Wilkins 40XL2 In-Line Single Check Valve is designed for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions. To... | |
| Zurn Wilkins 40XL2 In-Line Single Check Valve is ideal for potable water applications. Often used to protect a backflow preventer from water system pressure fluctuations and water hammer conditions. To... | |
| Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions. To view... | |
| Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve iis designed for potable water applications. It's used to protect the backflow preventer from water systems pressure fluctuations and water hammer conditions. | |
| Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve is designed for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions. | |
| Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits Manual backflow flood gate Automatic flapper type backwater valve... |