Zurn Industries LLC 475STDAV

Description
The Zurn Wilkins 475STDAV Stainless Steel n-Pattern Reduced Pressure Principle Vertical Assembly (RPDAV) withstands the corrosive effects of water and allows for installation in systems when inlet and outlet flows up. Ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications, with a metered by-pass to detect leaks and other water use. To view all options, see the Specification Sheet - 475STDA Features And Benefits Only approved means of installing Reduced Principle Pressure Backflow Preventer in a vertical configuration Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use and can be situated on either side of product for ease of installation
Datasheet
Description
The Zurn Wilkins 475STDAV Stainless Steel n-Pattern Reduced Pressure Principle Vertical Assembly (RPDAV) withstands the corrosive effects of water and allows for installation in systems when inlet and outlet flows up. Ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications, with a metered by-pass to detect leaks and other water use. To view all options, see the Specification Sheet - 475STDA Features And Benefits Only approved means of installing Reduced Principle Pressure Backflow Preventer in a vertical configuration Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use and can be situated on either side of product for ease of installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
475STDAV -  - Zurn Industries LLC
Milwaukee, WI, United States
475STDAV
475STDAV
The Zurn Wilkins 475STDAV Stainless Steel n-Pattern Reduced Pressure Principle Vertical Assembly (RPDAV) withstands the corrosive effects of water and allows for installation in systems when inlet and outlet flows up. Ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications, with a metered by-pass to detect leaks and other water use. To view all options, see the Specification Sheet - 475STDA Features And Benefits Only approved means of installing Reduced Principle Pressure Backflow Preventer in a vertical configuration Superior stainless steel body to resist corrosion and extend the product life Smaller footprint for direct drop-in replacement Time-tested check and relief valve components ensure easy maintenance and more water system uptime Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use and can be situated on either side of product for ease of installation

The Zurn Wilkins 475STDAV Stainless Steel n-Pattern Reduced Pressure Principle Vertical Assembly (RPDAV) withstands the corrosive effects of water and allows for installation in systems when inlet and outlet flows up. Ideal for new or direct drop-in replacement delivering convenience without compromise. For fire protection applications, with a metered by-pass to detect leaks and other water use.

To view all options, see the Specification Sheet - 475STDA

Features And Benefits

  • Only approved means of installing Reduced Principle Pressure Backflow Preventer in a vertical configuration
  • Superior stainless steel body to resist corrosion and extend the product life
  • Smaller footprint for direct drop-in replacement
  • Time-tested check and relief valve components ensure easy maintenance and more water system uptime
  • Patented compound checks provide ultra-low pressure drop as documented by approval authorities, reducing the need for a booster pump
  • Available in sizes 4"-10"
  • OS&Y Gate Valves (Standard)
  • Butterfly Valves (Optional)
  • Metered by-pass to detect leaks and other water use and can be situated on either side of product for ease of installation
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name 475STDAV
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021137 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
VALVES - BP-075-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details