Zurn Industries LLC Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Brass Coupling Nut 1/2 used with Z810, Z811, Z812, Z821, Z825, Z827, Z831, Z831 ICT, Z836, Z861, Z865, Z866, Z867 and Z871. | |
| Features And Benefits Handle Nut Assembly | |
| Ferrule Nut and Ferrule for Water Free Urinal used with Z5795. | |
| Ferrule Nut for Waterless Urinal used with Z5795. | |
| Handle coupling provides secure connection of handle to valve body. Features And Benefits For use AquaVantage® and Aquaflush® Exposed Flush Valves Chrome- plated finish Zurn repair parts and accessories provide... | |
| Stop Nut/Coupling - CP. Used with Z6000, Z6003, Z6001, Z6200, Z6203, Z6201, ZH6000, ZH6003, ZH6001, ZGEN6200, ZEMS G2, ZGEN6200, ZER, Z6200PEV, ZEG6003EV, ZEMS – IS, Stops Tailpieces. | |
| The QBN3 Basin Nut is 1/2" in size. Features And Benefits Basin nut 1/2" in size | |
| The QHPAPMM2 is a brass connector nut for use with Alumicor pipe to connect the pipe to a QUIKZONE or ACCUFLOW manifold. It is designed for 3/8" connections to the... | |
| Widespread Body Mounting Nut used with Z831, Z831 ICT, and Z867 faucets. | |
| Widespread Flex Mount Shank Nut used with Z831 and Z867 faucets. | |
| Widespread Shank Nut (for -ICT only) | |
| XL Brass Swivel Cone - 1/2" Barb x 1/2" FPT - Plastic Nut Features And Benefits Used in PEX hot and cold water plumbing applications Easy to install Low-lead compliant... | |
| Zurn AquaSpec® faucets replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Chrome plated brass Used on Z885 made prior to July 2006 |