Zurn Industries LLC Datasheets for Sink Faucets

Sink faucets are fixtures for drawing or regulating the flow of a liquid, especially from a pipe.
Sink Faucets: Learn more

Product Name Notes
"Senor Faucet - Z6913-XL-CP8-MV has concealed temperature mixing valve which senses pressure changes from either hot or cold inlets and restricts water flow to control temperature. It is an ADA...
"Touchless commercial faucet Z6950-XL-S-F-LL is a water-conserving and has a vandal-proof 0.5 gpm non-aerated spray outlet minimizes water use and maximizes savings. This touch free faucet comes with a 10-year...
"Touchless faucet Z6950-XL-S-F provides a high level of functionality & customizability and is available in multiple flow rates and power configurations. This commercial faucet are lead free products and is...
'B' Swing Spout: 140° Restricted
'E' Spout: Wall-Mounted 7-1/2" Cast Spout Top Brace and Pail Hook
'F' Spout: 6" Cast Brass
'H' Swing Spout: 12" Tubular Brass
1/2" FPT Wall Faucet with Polished Chrome Finish Features And Benefits Lead free Rough bronze wall faucet designed for moderate climate areas Recommended for residential and light commercial applications Provided...
1/2" FPT Wall Faucet with Rough Chrome Finish Features And Benefits Lead free Rough bronze wall faucet designed for moderate climate areas Recommended for residential and light commercial applications Provided...
1/2" FPT Wall Faucet Features And Benefits Lead free Rough bronze wall faucet designed for moderate climate areas Recommended for residential and light commercial applications Provided with ASSE 1011 external...
10" exposed non-freeze anti-siphon automatic draining wall faucet features an exterior chrome finish. Features And Benefits Recommended for commercial drainage and residential installations Ideal for gas stations, convenience stores, strip...
10" non-freeze, anti-siphon, automatic draining wall faucet comes complete with exterior chrome finish, brass casing, all bronze interior parts, and an anti-siphon integral vacuum breaker. Features And Benefits Wall faucet...
12" exposed non-freeze anti-siphon automatic draining wall faucet features an exterior chrome finish. Features And Benefits Recommended for commercial drainage and residential installations Ideal for gas stations, convenience stores, strip...
12" non-freeze, anti-siphon, automatic draining wall faucet comes complete with exterior chrome finish, brass casing, all bronze interior parts, and an anti-siphon integral vacuum breaker. Features And Benefits Wall faucet...
14" non-freeze, anti-siphon, automatic draining wall faucet comes complete with exterior chrome finish, brass casing, all bronze interior parts, and an anti-siphon integral vacuum breaker. Features And Benefits Wall faucet...
3/4" FPT Wall Faucet with Polished Bronze Finish Features And Benefits Lead free Rough bronze wall faucet designed for moderate climate areas Recommended for residential and light commercial applications Provided...
3/4" FPT Wall Faucet with Polished Chrome Finish Features And Benefits Lead free Rough bronze wall faucet designed for moderate climate areas Recommended for residential and light commercial applications Provided...
3/4" FPT Wall Faucet Features And Benefits Lead free Rough bronze wall faucet designed for moderate climate areas Recommended for residential and light commercial applications Provided with ASSE 1011 external...
4" exposed non-freeze anti-siphon automatic draining wall faucet features an exterior chrome finish. Features And Benefits Commercial/residenti al exposed, non-freeze, dual hot and cold wall faucet with external automatic draining...
4" exposed non-freeze anti-siphon automatic draining wall faucet features an exterior chrome finish. Features And Benefits Self-draining wall hydrant with vandal-resistant integral vacuum breaker Designed for commercial applications in moderate...
4" non-freeze, anti-siphon, automatic draining wall faucet comes complete with exterior chrome finish, brass casing, all bronze interior parts, and an anti-siphon integral vacuum breaker. Features And Benefits Wall faucet...
8" exposed non-freeze anti-siphon automatic draining wall faucet features an exterior chrome finish. Features And Benefits Recommended for commercial drainage and residential installations Ideal for gas stations, convenience stores, strip...
8" non-freeze, anti-siphon, automatic draining wall faucet comes complete with exterior chrome finish, brass casing, all bronze interior parts, and an anti-siphon integral vacuum breaker. Features And Benefits Wall faucet...
Automatic commercial faucet Z6953-SD-BN is ADA compliant and is battery or A/C power adapter operated. This hands free faucet is equipped with chrome plated sensor soap dispenser for retrofit and...
Automatic faucet Z6950-XL-S-W2 is the latest addition to the line of Zurn Connected Products which has a single post, deck mounted sensor faucet with a wireless monitoring feature. This touchless...
Automatic faucet Z6953-XL-CV-BN is engineered with our proven Zurn AquaSpec® ceramic disc technology and can withstands 1,000,000 lifecycles. This commercial sensor faucet has ceramic disc cartridge which eliminates old compression...
Commercial sensor faucet Z6913-XL-ACA is a plug-in powered faucet which is used as a cost-effective and reliable sensor-operated faucet with high durability. This touchless commercial faucet comes with a chrome-plated...
Commercial sensor faucet Z6913-XL-CP4-MV comes with 4" centres cover plate and temperature mixing valve ideal for high traffic commercial applications. This is an ADA compliant, battery powered, polished chrome-plated cast...
Commercial sensor faucet Z6915-XL-CWB-F is a Seamless and sleek, 4-inch deck-mount sensor faucet that maintains its polished chrome-plated finish despite high usage. This touchless faucet has the hardwire-powered infrared proximity...
Commercial sensor faucet Z6950-XL-S provides a high level of functionality and customizability in a beautiful, streamlined design. This automatic faucet comes from the line of durable, high quality faucets and...
Commercial sensor faucet Z6950-XL-S-CP4-F has concealed sensor lens which improves sensor performance and reduces opportunity for vandalism. This hands free faucet has single post sensor faucet provides a high level...
Commercial sensor faucet z6950-xl-s-e contain single post sensor faucet provides a high level of functionality and customizability. This automatic faucet come with LEED flow rates as low as 0.5 gpm...
Commercial touchless bathroom faucet Z6915-XL-GEN-MV is a 4-inch deck-mount faucet with heavy-duty cast brass for extreme durability in high-use commercial environments and comes with an in-line filter and an inlet...
Commercial touchless bathroom faucet Z6950-XL-S.0001 has infrared convergence-type proximity sensor and 30 second time out feature which helps safe water and comes with standard Chrome-plated Cast Brass Body for better...
Exposed non-freeze anti-siphon automatic draining 6" wall faucet complete with chrome finish Features And Benefits Exposed, non-freeze Anti-siphon automatic draining 6" wall depth Chrome finish
Exposed, anti-siphon, wall facet for use in moderate climate installation. Comes complete with Z1399-VB external vacuum breaker. Features And Benefits Rough-bronze lawn faucet designed for moderate climates Recommended for use...
Features And Benefits 5" Center Line Low Lead Spout w/ -ICT - "R" Spout Crosses to T&S 0CS6
Features And Benefits 5" Center Line Low Lead Spout w/ Flex Connection - "R Spout" Crosses to T&S 0CS6
Fulmer Series Aqua-FIT ® faucets offer a sleek modern look for the commercial restroom. Available in four finishes options to meet your design needs. Features And Benefits Available in four...
Fulmer Series Aqua-FIT ® faucets offer a sleek modern look for the commercial restroom. Available in four finishes options to meet your design needs. To view all options, see the...
Hands free faucet Z6953-XL-CV delivers reliability, precision, and efficiency to your commercial restroom. Due to the dual action of the ceramic disc cartridge and motor gear-driven operation this commercial faucet...
Lavatory Sensor Faucet Z6913-XL-ACA-CP4-MV comes with a 6 VDC plug-in power converter for an efficient and reliable power supply along with infrared proximity sensor for precise hands-free operation. It also...
Lead-Free Base Assembly is a product replacement part for Z6913-XL Series AquaSense® Single Post Deck-Mount Sensor Faucet Features And Benefits Infrared proximity sensor Lead free, heavy-duty cast brass body Battery,...
Lead-Free Base Assembly is a product replacement part for Z6920-XL Series AquaSense® Gooseneck Deck- Mount Sensor Faucet Features And Benefits Infrared proximity sensor Lead free, heavy-duty cast brass body Battery,...
Lead-free Features And Benefits 8" Low Lead Bent Riser Spout - "S" Spout Crosses to Chicago HA8AJKCP Crosses to T&S B-2387
Lead-free To view all options, see the Specification Sheet - Z7870C-XL Features And Benefits Heavy-duty quarter turn ceramic disc cartridge Low-lead compliant chrome-plated die cast body with integral shanks ADA...
Sensor Faucet Z6913-XL-ACA-CP8-MT is equipped with Infrared convergence-type proximity sensor and has 30 second time out feature which helps save water. It is an ADA compliant, Plug-in powered, polished chrome-plated...
Sensor Faucet Z6913-XL-CP4-MT is a ADA compliant, battery powered, polished chrome-plated cast brass sensor faucet with infrared proximity sensor for retrofit and new commercial construction. This touchless faucet comes furnished...
Sensor Faucet Z6913-XL-CP8-MT comes with a Chrome-plated Cast Brass Body and has Infrared convergence-type proximity sensor with 30 second time out feature. This Touchless faucet is designed and manufactured to...
Sensor faucet Z6913-XL-F is equipped with infrared proximity sensor for retrofit and new construction. It is battery powered and is furnished with 0.5 GPM aerator and mounting hardware. To view...
Sensor faucet Z6913-XL-SSH features a single stainless supply hose for added durability and is a durable, water-efficient choice for new commercial and retrofit construction projects alike. It comes furnished with...
Sensor faucet Z6915-XL has Infrared convergence-type proximity sensor which comes with a 30 second time out feature. This Touchless Faucet is ideal for high-use applications where durability and hands-free operation...
Sensor Faucet Z6915-XL-ACA are constructed of high-quality lead-free cast brass making them a durable, water-efficient choice for new commercial and retrofit construction projects alike. This Motion sensor Touch free faucet...
Sensor faucet Z6915-XL-CWB is iequires a hardwired power connection for long term use and is a reliable product for commercial facilities with high traffic. This Touch Free faucet has a...
Sensor faucet Z6915-XL-F is a battery powered, polished chrome plated cast brass sensor faucet with a 0.5 GPM spray aerator. This Touch free Faucet is a ADA compliant faucet and...
Sensor faucet Z6915-XL-MV is ideal for high-use applications where durability and hands-free operation are necessary. This Touch free faucet comes with an ADA compliant, battery powered, polished chrome-plated, cast brass...
Sensor Faucet Z6915-XL-SSH comes with Vandal-resistant flow control options and has battery-powered faucet that uses 4 standard AA batteries. This Touchless faucet is for a cost-effective and reliable sensor-operated faucet...
Stand out from standard. From clean lines to an even cleaner environment, Camaya makes a minimalist move seem like a grand gesture. With its hygienic hands-free operation, it checks all...
The Nachi brushed nickel sensor faucet offers a sleek, contemporary design. To view all options, see the Specification Sheet - Z6957-XL Features And Benefits Sleek, contemporary design with matching sensor...
The Nachi polished brass sensor faucet offers a sleek, contemporary design. To view all options, see the Specification Sheet - Z6957-XL Features And Benefits Sleek, contemporary design with matching sensor...
The Nachi polished chrome sensor faucet offers a sleek, contemporary design. To view all options, see the Specification Sheet - Z6957-XL Features And Benefits Sleek, contemporary design with matching sensor...
The Nachi polished nickel sensor faucet offers a sleek, contemporary design. Features And Benefits Sleek, contemporary design with matching sensor soap dispenser for coordinated, modern style Hands-free operation deters germ...
The Z6913-XL-GEN’s infrared proximity sensor senses the user for precise hands-free operation. It’s powered by our EcoVantage Hydroelectric Generator, a self-sustaining power source with 10 years of reliability. This bathroom...
The Z6913-XL-TMV-1 features a single-faucet thermostatic mixing valve for advanced temperature control. Its infrared proximity sensor senses the user for precise hands-free operation. This Motion sensor bathroom faucet has 1.5...
The Zurn Aqua-Fit® Serio Series® Connected Sensor faucet is the latest addition to the line of Zurn Connected Products. The Z6955-XL-S is a 4" centerset, deck mounted sensor faucet with...
The Zurn Aqua-Fit(R) Serio Series(R) Connected Sensor faucet is the latest addition to the line of Zurn Connected Products. The Z6950-XL-IM-S-W2 is a single post, deck mounted sensor faucet with...
The Zurn Aqua-Fit(R) Serio Series(R) Connected Sensor faucet is the latest addition to the line of Zurn Connected Products. The Z6955-XL-S-W2 is a 4" centerset, deck mounted sensor faucet with...
Timeless really can impress. Cumberland adds elegance without an expiration date on its aesthetics. Its smooth curves and seamless body make it easy to clean, enhancing the appeal. Available in...
To view all options, see the Specification Sheet - Z6920-XL-GEN Features And Benefits Heavy-duty cast brass sensor operated faucet Hydro Generator powered 10+ years back-up battery life 1.0 gpm -...
Touchless commercial faucet - Z6913-XL-CP4-F is a durable, high quality brass faucet that is designed and manufactured to comply with Section 1417 of the Safe Drinking Water Act (SDWA). Unit...
Touchless commercial faucet Z6913-XL-CP4 is ideal for high-use applications where durability and hands-free operation are required. This hands free faucet is battery powered and ADA compliant. It has polished chrome-plated...
Touchless commercial faucet Z6950-XL-S-W1 is a single-post, centerset deck-mounted sensor faucet with a wireless monitoring feature. It provides product insights, trends, and alerts on faucet valve usage count, water consumption,...
Touchless faucet Z6950-XL-IM-S-F has chrome-plated heavy-duty cast brass body holds up in high-use commercial environments. With a contemporary, streamlined design, the battery-powered Z6950-XL-IM-S-F is an easy, single hole deck-installation. This...
Touchless faucet Z6950-XL-S-CWB-F-LL has concealed, downward-facing proximity sensor deters vandalism and improves performance. This automatic faucet is water-conserving & vandal-proof 0.5 gpm non-aerated spray outlet minimizes water use and maximizes...
Touchless faucet z6953-xl-bn has sleek, contemporary design with matching sensor soap dispenser for coordinated, modern style, hands-free operation. This touchless commercial faucet has multiple finish options to customize your restroom...
Upgrade your restroom to connected technology with Zurn’s Aqua-Fit(R) Serio Series(R) Connected Sensor Faucet Retrofit Kits. Each battery- operated retrofit kit features wireless monitoring technology that provides insights, trends, and...
With its beautiful curves and low-profile display, the Zurn Fulmer Series sensor faucet blends sophisticated restroom design with innovation. Featuring Zurn's Aqua-FIT technology, the Fulmer is easily customized for the...
Z5341 20” x 18” wall hung, single hole, concealed carrier arm lavatory includes the lead-free Z6920-XL-F AQUASENSE® polished chrome plated, gooseneck battery powered sensor faucet with 0.5 gpm non-aerated flow...
Z5341 20” x 18” wall hung, single hole, concealed carrier arm lavatory includes the lead-free Z6950-XL-S-F Aqua-FIT® Serio Series™ polished chrome plated, battery powered sensor faucet with 0.5 gpm non-aerated...
Z5341 20” x 18” wall hung, single hole, concealed carrier arm lavatory includes the lead-free Z6951-XL-F Aqua-FIT Fulmer Series™ polished chrome plated, battery powered sensor faucet with 0.5 gpm non-aerated...
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z6915-XL-F AQUASENSE polished chrome plated, centerset battery powered sensor faucet with 0.5 gpm nonaerated flow control. Features...
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z6955-XL-S-F Aqua-FIT Serio Series polished chrome plated, 4” base centerset battery powered sensor faucet with 0.5 gpm...
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z7440-XL-FC AQUASPEC® polished chrome plated centerset, deck-mount single control faucet with 5” integral spout, ceramic disc cartridge,...
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z81000-XL-3M AQUASPEC polished chrome plated centerset, deckmount single control faucet with 5” integral spout, ceramic disc cartridge,...
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z812A1-XL-3F AQUASPEC polished chrome plated centerset, 3-1/2” gooseneck faucet with lever handles, ceramic disc cartridge, and 0.5...
Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z812B1-XL-3F AQUASPEC polished chrome plated centerset, 5-3/8” gooseneck faucet with lever handles, ceramic disc cartridge, and 0.5...
Z5844 – 20" x 18" cast iron wall-hung lavatory includes the lead-free Z86500-XL AquaSpec polished chrome plated, 4" centerset slow closing metering faucet with 0.5 gpm maximum water conserving spray...
Z6950/Z6950-XL-IM Spout base gasket Features And Benefits Compatible with Z6950-XL
Zurn Aqua-FIT® sensor faucets provide a high level of functionality and customizability in a beautiful, streamlined design. Available in multiple flow rates and power configurations. Features And Benefits Integral above-deck...
Zurn Aqua-FIT® sensor faucets provide a high level of functionality and customizability in a beautiful, streamlined design. Available in multiple flow rates and power configurations. Features And Benefits Streamlined design...
Zurn Aqua-FIT® sensor faucets provide a high level of functionality and customizability in a beautiful, streamlined design. Available in multiple flow rates and power configurations. To view all options, see...
Zurn Aqua-FIT® sensor faucets provide a high level of functionality and customizability in a beautiful, streamlined design. Available in multiple flow rates and power configurations Features And Benefits Integral above-deck...
Zurn AquaSense® faucet is ideal for high-use applications where durability and hands-free operation are necessary. Available in multiple flow rates and power configurations. To view all options, see the Specification...
Zurn AquaSense® faucets are ideal for high-use applications where durability and hands-free operation are necessary with hydroelectric generator To view all options, see the Specification Sheet - Z6922-XL-GEN Features And...
Zurn AquaSense® faucets are ideal for high-use applications where durability and hands-free operation are necessary. Available in multiple flow rates and power configurations. Features And Benefits Infrared proximity sensor Heavy-duty...
Zurn AquaSense® faucets are ideal for high-use applications where durability and hands-free operation are necessary. Available in multiple flow rates and power configurations. To view all options, see the Specification...
Zurn AquaSpec® centerset single control lavatory faucet with 5” integral spout provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge...
Zurn AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. To view all options, see the Specification Sheet -...
Zurn cache keys will help you remove most cache style aerators. The cache key ring keeps keys together for easy access.
Zurn escutcheons cleanly conceal pipe connections for a completed and polished look used with Z831 and Z831 ICT. Features And Benefits Escutcheon for Z83100 faucets Cover and protects faucet stem...
Zurn EZ Gear-Driven Sensor Faucets deliver reliability, precision and efficiency to your commercial restroom. Thanks to dual action of the ceramic disc cartridge and the same motor gear-driven operation found...
Zurn sensor faucet replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Aerator Options for Z6930-XL, Z6950-XL, Z6950-XL-IM and Z6951-XL Non-aerated water stream with...
Zurn's AquaSense line of faucets are ideal for high-use applications where durability and hands-free operation are necessary. Available in multiple flow rates and power configurations. To view all options, see...
Zurn's AquaSpec® 3-1/2" gooseneck faucet with 0.5 gpm aerators provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting...
Zurn's AquaSpec® 4" centerset faucet provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. To view...
Zurn's AquaSpec® AquaSpec® lab faucet with 6" spout provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product...
Zurn's AquaSpec® faucet and accessories provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. Features And...
Zurn's AquaSpec® faucet and accessories provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. To view...
Zurn's AquaSpec® faucet provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life and lower cost of...
Zurn's AquaSpec® faucet provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. To view all options,...
Zurn's AquaSpec® faucets and accessories provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. To view...
Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. Features And Benefits Chrome-plated cast brass construction Lifetime warranty...
Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. Features And Benefits Polished, chrome-plated cast brass bedpan washer...
Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. Features And Benefits Polymer metering cartridge sleeve for long...
Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. To view all options, see the Specification Sheet -...
Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications with cast-brass bodies and lifetime warrantied ceramic disc cartridges. To view all options, see the Specification Sheet Features...
Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications To view all options, see the Specification Sheet - Z83600-XL Features And Benefits Polymer metering cartridge sleeve for...
Zurn's AquaSpec® line provides the highest level of durability for commercial applications with cast-brass bodies Features And Benefits Polymer metering cartridge sleeve for long life reliability Low-lead compliant, chrome-plated cast...
Zurn's AquaSpec® metering faucet provides the highest level of durability for commercial applications. It features cast brass construction and easily adjustable cycle times. Features And Benefits Polymer metering cartridge sleeve...
Zurn's AquaSpec® metering faucet provides the highest level of durability for commercial applications. It features cast brass construction and easily adjustable cycle times. To view all options, see the Specification...
Zurn's AquaSpec® service sink faucet with 6" vacuum breaker spout provides the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure...
Zurn's AquaSpec® single basin faucets provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. To view...
Zurn's AquaSpec® single basin metering faucet provides the highest level of durability for commercial applications. It features cast brass construction and easily adjustable cycle times. To view all options, see...
Zurn's AquaSpec® single basin metering faucets provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. To...
Zurn's moderate climate technology provides convenient half-turn functionality with long-lasting durability, offering low-maintenance and proven performance. Lead-Free hydrants offer a safe water option for building owners and engineers seeking specification...
Zurn's sensor faucet Z6915-XL-MT has a seamless and sleek design with a cost-effective and reliable sensor-operated faucet which maintains its polished chrome-plated finish despite high usage. The water-conserving 0.5 gpm...