Texas Instruments Standard Linear and Logic Logic - Logic - Multivibrators - SN74LVC1G123DCTT SN74LVC1G123DCTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 795095-SN74LVC1G123D CTT Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 18.5ns Family Name: SN74LVC1G123 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100; 74LVC1G123DP-Q100H; 74LVC1G123DP,125; 74LVC1G123DP; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795095-SN74LVC1G123D CTT Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 18.5ns Family Name: SN74LVC1G123 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100; 74LVC1G123DP-Q100H; 74LVC1G123DP,125; 74LVC1G123DP; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - SN74LVC1G123DCTT - 795095-SN74LVC1G123DCTT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LVC1G123DCTT
795095-SN74LVC1G123DCTT
Logic - Logic - Multivibrators - SN74LVC1G123DCTT 795095-SN74LVC1G123DCTT
Manufacturer: Texas Instruments Win Source Part Number: 795095-SN74LVC1G123D CTT Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 18.5ns Family Name: SN74LVC1G123 Categories: Integrated Circuits (ICs) Manufacturer Package: SM8 Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100; 74LVC1G123DP-Q100H; 74LVC1G123DP,125; 74LVC1G123DP; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795095-SN74LVC1G123DCTT
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Propagation Delay: 18.5ns
Family Name: SN74LVC1G123
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Alternative Parts (Cross-Reference): 74LVC1G123DP-Q100; 74LVC1G123DP-Q100H; 74LVC1G123DP,125; 74LVC1G123DP;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-32292-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32292-6-ND
Multivibrators 296-32292-6-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Multivibrators - 296-32292-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32292-1-ND
Multivibrators 296-32292-1-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Multivibrators - 296-32292-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32292-2-ND
Multivibrators 296-32292-2-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LVC1G123DCTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LVC1G123DCTT
Integrated Circuits (ICs) - Logic - Multivibrators SN74LVC1G123DCTT
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site
Logic ICs >> Monostable Multivibrators - SN74LVC1G123DCTT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Monostable Multivibrators
SN74LVC1G123DCTT
Logic ICs >> Monostable Multivibrators SN74LVC1G123DCTT
18.5ns Schmitt Trigger 1.65V~5.5V SM-8 Monostable Multivibrators ROHS

18.5ns Schmitt Trigger 1.65V~5.5V SM-8 Monostable Multivibrators ROHS

Supplier's Site Datasheet
Logic, Retrg Mono Multvib Sngl, 8Sm; Logic Family / Base Number Texas Instruments - 42AH2005 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Retrg Mono Multvib Sngl, 8Sm; Logic Family / Base Number Texas Instruments
42AH2005
Logic, Retrg Mono Multvib Sngl, 8Sm; Logic Family / Base Number Texas Instruments 42AH2005
LOGIC, RETRG MONO MULTVIB SNGL, 8SM; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

LOGIC, RETRG MONO MULTVIB SNGL, 8SM; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Multivibrators - SN74LVC1G123DCTT - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LVC1G123DCTT
Multivibrators SN74LVC1G123DCTT
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site Datasheet
Multivibrators - SN74LVC1G123DCTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LVC1G123DCTT
Multivibrators SN74LVC1G123DCTT
Monostable Multivibrator 18.5 ns SM8

Monostable Multivibrator 18.5 ns SM8

Buy Now
Logic - Multivibrators - SN74LVC1G123DCTT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LVC1G123DCTT
Logic - Multivibrators SN74LVC1G123DCTT
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 795095-SN74LVC1G123DCTT 296-32292-6-ND SN74LVC1G123DCTT SN74LVC1G123DCTT 42AH2005 SN74LVC1G123DCTT SN74LVC1G123DCTT SN74LVC1G123DCTT
Product Name Logic - Logic - Multivibrators - SN74LVC1G123DCTT Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic ICs >> Monostable Multivibrators Logic, Retrg Mono Multvib Sngl, 8Sm; Logic Family / Base Number Texas Instruments Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 1.65 V ~ 5.5 V 1.65V~5.5V 5.5V 1.65 V ~ 5.5 V 1.65 V ~ 5.5 V
Package Type SSOP Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" Other; SSOP Other; 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) SOP; SSOP; Other; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Schmitt Trigger Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14528BFL2 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Logic Family / Base Number Nexperia - 15AC5774 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DBR - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
6 suppliers
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details