WAGO Terminal Blocks - Wire to Board 805-102

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-805-102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-805-102-ND
Terminal Blocks - Wire to Board 2946-805-102-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Blocks Unreviewed - 805-102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
805-102
Terminal Blocks Unreviewed 805-102
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Pcb, 2 Position, 24-16Awg; Pitch Spacing Wago - 58R3764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 24-16Awg; Pitch Spacing Wago
58R3764
Terminal Block, Pcb, 2 Position, 24-16Awg; Pitch Spacing Wago 58R3764
TERMINAL BLOCK, PCB, 2 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-805-102-ND 805-102 58R3764
Product Name Terminal Blocks - Wire to Board Terminal Blocks Unreviewed Terminal Block, Pcb, 2 Position, 24-16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-331-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1408/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details