WAGO Terminal Blocks - Wire to Board 805-106

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-805-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-805-106-ND
Terminal Blocks - Wire to Board 2946-805-106-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 24-16Awg; Pitch Spacing Wago - 54T8010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 24-16Awg; Pitch Spacing Wago
54T8010
Terminal Block, Pcb, 6 Position, 24-16Awg; Pitch Spacing Wago 54T8010
TERMINAL BLOCK, PCB, 6 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-805-106-ND 54T8010
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 24-16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3206/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers