WAGO Terminal Blocks - Wire to Board 804-102

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-804-102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-804-102-ND
Terminal Blocks - Wire to Board 2946-804-102-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
MOD PCB CONN 2-POS CCS - 804-102 - Heilind Electronics, Inc.
Wilmington, MA, United States
MOD PCB CONN 2-POS CCS
804-102
MOD PCB CONN 2-POS CCS 804-102
MOD PCB CONN 2-POS CCS

MOD PCB CONN 2-POS CCS

Buy Now
Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wago - 29K5375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wago
29K5375
Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wago 29K5375
TERMINAL BLOCK, PCB, 2 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-804-102-ND 804-102 29K5375
Product Name Terminal Blocks - Wire to Board MOD PCB CONN 2-POS CCS Terminal Block, Pcb, 2 Position, 22-12Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details