WAGO Terminal Blocks - Wire to Board 804-103

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-804-103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-804-103-ND
Terminal Blocks - Wire to Board 2946-804-103-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Wago - 29K5376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Wago
29K5376
Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Wago 29K5376
TERMINAL BLOCK, PCB, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-804-103-ND 29K5376
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 22-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.174 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1209/700-000/997-607TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details