WAGO Terminal Blocks - Wire to Board 805-103

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-805-103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-805-103-ND
Terminal Blocks - Wire to Board 2946-805-103-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-16Awg; Pitch Spacing Wago - 58R3765 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-16Awg; Pitch Spacing Wago
58R3765
Terminal Block, Pcb, 3 Position, 24-16Awg; Pitch Spacing Wago 58R3765
TERMINAL BLOCK, PCB, 3 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-805-103-ND 58R3765
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2868.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details