Amphenol Communications Solutions Datasheets for PC Card Connectors

PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers.
PC Card Connectors: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70
Product Name Notes
D-SUB, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of...
D-SUB, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 15 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 15 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 +...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 +...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 44 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec...
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 44 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec...
D-Subminiature, Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Plastic R/A Bracket...
D-Subminiature, Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 15 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Plastic R/A Bracket...
D-Subminiature, Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Plastic R/A Bracket...
D-Subminiature, Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Plastic R/A Bracket...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 25 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 15 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 15 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 37 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 50 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122 in)...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.84mm, Cnt Tail 0.6mm, 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 3.1mm (.122in) Clear Hole,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.84mm, Cnt Tail 0.6mm, 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.84mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 3.1mm (.122in) Clear Hole,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.84mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket (Length...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122 in) Clear Hole, Metal R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round Front Screwlock, Plastic R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket (Length...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket (Length...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122 in) Clear Hole, Metal R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 25 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round Front Screwlock, Plastic R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket (Length...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 50 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Metal R/A Bracket (Length...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 1.02mm, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 1.02mm, 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122 in) Clear Hole, Without Bracket&Boardlock,...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 1.02mm, 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A...
D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 1.02mm, 50 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Fixed Round Front Screwlock, Plastic R/A Bracket...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Standoff With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 37 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Standoff With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded Rear Insert, Without Standoff&Boardlock, Amphenol...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Standoff With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Standoff, With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Standoff With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 37 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Standoff With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 50 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Fixed Round Front Screwlock and Standoff...
D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Fixed Round Front Screwlock and...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 26 Socket, 0.38m (15 in) Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 26 Socket, 0.38m (15 in) Gold, 4-40 Rear Threaded Insert, Ground Tab, With Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 26 Socket, 0.38m (15 in) Gold, M3 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 26 Socket, 0.38m (15 in) Gold, M3 Rear Threaded Insert, Ground Tab, With Boardlock, Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38m (15 in) Gold, 4-40 Rear Nut Height 5.9mm, Without Bracket, Without Boardlock, Amphenol is one of...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38m (15 in) Gold, M3 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38m (15 in) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"),...
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket,...
HSC_PCB Connector, HSC Right Angle plug,Tape and Reel,Black housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number...
HSC_PCB Connector, HSC Right Angle plug,Tape and Reel,Blue housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number...
HSC_PCB Connector, HSC Right Angle plug,Tape and Reel,Brown housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number...
HSC_PCB Connector, HSC Right Angle plug,Tape and Reel,Green housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number...
HSC_PCB Connector, HSC Right Angle plug,Tape and Reel,Grey housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number...
HSC_PCB Connector, HSC Vertical plug,Tape and Reel,Black housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number HSCHD02AV0001R...
HSC_PCB Connector, HSC Vertical plug,Tape and Reel,Blue housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number HSCHD02BV1001R...
HSC_PCB Connector, HSC Vertical plug,Tape and Reel,Brown housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSC_PCB Connector,Part Number HSCHD02CV2001R...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding A ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding B ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding C ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding C ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding D ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding E ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding F ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding Z ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding Z ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 8 MQS Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin + 8 MQS Pin North Location Coding B ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding B ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding B ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding D ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding E ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding F ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding Z ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD Automotive, HSD PCB side Header 4 Pin South Location Coding B ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD series, HSD PCB side Header 4 Pin South Location Coding K Vertical T/H, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details...
HSD_PCB Connector, HSD Right plug,Tape and Reel,Jet black housing, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of HSD_PCB Connector,Part Number...
Machined Pin DSUB, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, 4-40 Threaded...
Machined Pin DSUB, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 50 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Threaded Rear Insert, Plastic RighAngle...
Machined Pin DSUB, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 1.02mm, 25 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, Float Mount, Without Bracket&Boardlock, Amphenol is...
Millipacs ® Vertical Receptacles, Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type M (3 Special + 55 Signal) , Press Fit Tail, Shielded, 250 mating cycles,ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Right Angle Receptacle,Type B 8 with 1 coding Ribs,Press Fit Tail,125 Signal Pin, 250 mating cycles,ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Right Angle Receptacle,Type B 8 with 2 coding Ribs,Press Fit Tail,125 Signal Pin, 250 mating cycles,ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Right Angle Receptacle,Type B 8 with 3 coding Ribs,Press Fit Tail,125 Signal Pin, 250 mating cycles,ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,0,Press Fit Tail and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,0,Press Fit Tail, , 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,0,Press Fit Tail, , 500 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,0,Press Fit Tail, 500 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Guide Pin Option,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin,50 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin,50matingcycles and ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin,Telcordia UE and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin,Telcordia UE and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin,Telecordia UE with increased protection against fretting corrosion and ROHS Compliant,...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB 19,Press Fit Tail,95 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB 22 with one polarising peg,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB 22,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type AB,Press Fit Tail,125 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B ,Press Fit Tail,125 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B ,Press Fit Tail,125 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B ,Press Fit Tail,125 Signal Pin,50 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B19,Press Fit Tail,95 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B22,Press Fit Tail,110 Signal Pin,50matingcycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin, 250 mating cycles, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type D 22 with Pegs,Press Fit Tail,176 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type D 22 with Pegs,Press Fit Tail,176 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type D 22 without Pegs,Press Fit Tail, , 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type D 22 without Pegs,Press Fit Tail, , and ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type DE 25,Press Fit Tail,200 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type DE 25,Press Fit Tail,200 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type E,Press Fit Tail,200 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type E,Press Fit Tail,200 Signal Pin, 250 mating cycles, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type E,Press Fit Tail,200 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type E,Press Fit Tail,200 Signal Pin,Telcordia UE and ROHS Compliant, Amphenol is one of the leading manufacturers of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type F,Press Fit Tail,88 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type FR With Pegs,Press Fit Tail,88 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,0,Press Fit Tail, , , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Shielded , 500 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin ,Unshielded,Telecord ia UE with increased protection against fretting corrosion,ROHS Compliant,...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B ,Press Fit Tail, ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B ,Press Fit Tail, ,Shielded , 500 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B ,Press Fit Tail, ,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B ,Press Fit Tail,125 Signal Pin ,Unshielded,Telecord ia UE with increased protection against fretting corrosion,ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B 22,Press Fit Tail,110 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B 22,Press Fit Tail,110 Signal Pin ,Shielded , 500 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C with Pegs 2.2 mm,Press Fit Tail, ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C with Pegs 2.2 mm,Press Fit Tail, ,Unshielded,Telcordi a UE,ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin , , 250 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin ,Unshielded, ,ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin ,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin ,Unshielded,Telecord ia UE with increased protection against fretting corrosion,ROHS Compliant,...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type M 3 Spl+55,Press Fit Tail,55 Signal Pin, , 250 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, , Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type D without pegs with 176 signal pins , Non Shielded, Press Fit Tail, 250 mating cycles,ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type D without pegs with 176 signal pins , Press Fit Tail, Shielded, 250 mating cycles,ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type DE with 200 signal pins , Press Fit Tail, Non Shielded, 250 mating cycles,ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type DE with 200 signal pins , Press Fit Tail, Shielded, 250 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type F without pegs with 88 signal pins , Non Shielded, Press Fit Tail, 250 mating cycles,ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type F without pegs with 88 signal pins , Press Fit Tail, Shielded, 250 mating cycles,ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series, Millipacs2mm Hard Metric Series,Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5+2 Row Vertical Header, Type B, with shield, without peg and 125 Signal Pins , Press Fit Tail, 250 mating cycles-Rear Plug...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5+2 Row Vertical Header, Type C, with shield, with peg and 55 Signal Pins , Press Fit Tail, 250 mating cycles and...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles, Amphenol is one of the leading manufacturers of Backplane...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin, 500 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Right Angle Receptacle,Type C with Pegs,Press Fit Tail,55 Signal Pin,Telecordia UE with increased protection against fretting corrosion and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin,Unshielded,Telco rdia UE and ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Straight Receptacle ,Type A without Peg,Press Fit Tail,110 Signal Pin,Unshielded,Telec ordia UE with increased protection against fretting corrosion and ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Straight Receptacle ,Type B ,Press Fit Tail,125 Signal Pin,Unshielded,Telec ordia UE with increased protection against fretting corrosion and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin,Unshielded,Telec ordia UE with increased protection against fretting corrosion and ROHS Compliant, Amphenol...
Millipacs ®, BackPlane Connectors, 2mm Hard Metric series-8-row receptacle Module Type E with 200 signal pins , Press Fit Tail, Shielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, No Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us today...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type A non Shield vertical, Amphenol is one of the leading manufacturers of Millipacs ® Vertical...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type A non Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type A Shield vertical, Amphenol is one of the leading manufacturers of Millipacs ® Vertical ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type A Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type B non Shield vertical, Amphenol is one of the leading manufacturers of Millipacs ® Vertical...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type B non Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type B Shield vertical, Amphenol is one of the leading manufacturers of Millipacs ® Vertical ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type B Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type C non Shield vertical, Amphenol is one of the leading manufacturers of Millipacs ® Vertical...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type C non Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type C Shield vertical, Amphenol is one of the leading manufacturers of Millipacs ® Vertical ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type C Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type D non Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type D Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type E non Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Backplane Interconnection System, Type E Shield, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type AB 19 with 95 Signal Pins with Shield, Amphenol is one...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type AB 19 with 95 Signal Pins, Amphenol is one of the...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type AB 22 with 110 Signal Pins with Shield, Amphenol is one...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type AB 22 with 110 Signal Pins, Amphenol is one of the...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type AB with 125 Signal Pins with Shield, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type AB with 125 Signal Pins, Amphenol is one of the leading...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type B 22 with 110 Signal Pins with Shield, Amphenol is one...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type B 22 with 110 Signal Pins, Amphenol is one of the...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type CR with 55 Signal Pins with Shield, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type CR with 55 Signal Pins, Amphenol is one of the leading...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Female, Type C with 55 Signal Pins RoHS compatible, Amphenol is one of the...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 125 Signal Pins and RoHS compatible, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row, Right Angle, Press Fit Receptacle, Type A, 110 Signal Pins (with locating peg),without Shield and RoHS...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row, Right Angle, Press Fit Receptacle, Type AB, 125 Signal Pins (without locating peg),with Shield and RoHS...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type D with 176 Signal Pins with Shield, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type DE with 200 Signal Pins with Shield, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type DE with 200 Signal Pins, Amphenol is one of the leading...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type E with 200 Signal Pins with 4mm Pitch Shield, Amphenol is...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type E with 200 Signal Pins with Shield, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type F with 88 Signal Pins with Shield, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row Right Angle Press-Fit Female, Type F with 88 Signal Pins, Amphenol is one of the leading...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type A with 110 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row Receptacle Module Type A, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us today...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type AB with 125 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type B (19 Pos) with 95 signal pins, Amphenol is one of the leading manufacturers of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row Receptacle Module Type B (19 Pos), Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type B (22 Pos) with 110 signal pins, Amphenol is one of the leading manufacturers of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type B with 125 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type B with 95 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type B22 with 110 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type C with 55 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row Receptacle Module Type C, Amphenol is one of the leading manufacturers of Millipacs ® R/A ReceptaclesContact us today...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type CR with 55 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row Receptacle Module Type D (8 Row) without Location Pegs, Amphenol is one of the leading manufacturers of Millipacs...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type D with 176 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type DE with 200 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type E with 200 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type F with 88 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row Receptacle Module Type FR (Reversed Type F), Amphenol is one of the leading manufacturers of Millipacs ® R/A...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type FR with 88 signal pins, Amphenol is one of the leading manufacturers of Millipacs ®
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hardmetric Series 5 Row Right angle Press-Fit Female Type C with 55 Signal pins, Amphenol is one of the leading manufacturers...
Millipacs ®, Millipacs ® , Back Plane Connectors, 3mm Hardmetric Series 5 Row vertical Press-Fit Female Type A with 110 Signal pins, Amphenol is one of the leading manufacturers of...
Millipacs ®, Millipacs ® Power & Hybrid Connectors, Backplane Connectors, 2mm Hard Metric Millipacs Series 5 row Right Angle Receptacle Module Type M with 55+3 Cavities signal pins, no shield...
Millipacs ®, Millipacs ® Power & Hybrid Connectors, Backplane Connectors, 2mm Hard Metric Millipacs series-5-row receptacle Module Type M with 55+3 Cavities signal pins ., Amphenol is one of the...
Millipacs ®, Millipacs ® Power & Hybrid Connectors, Backplane Connectors, 2mm Hard Metric Series 5 Row Right Angle Press-Fit Female, Type M with 55+3 Cavities with Shield., Amphenol is one...
Millipacs ®, Millipacs ® R/A Receptacles, Backplane Connectors, 2mm Hard Metric Series 5+2 Row Right Angle, Press-Fit, Receptacle, Type A, without shield, with peg and 110 Signal Pins ., Amphenol...
Millipacs ®, Millipacs ® Vertical Headers, Backplane Connectors, 2mm Hard Metric Series 5+2 Row vertical Press-Fit Header, Type C, with shield, with peg and 55 Signal Pins ., Amphenol is...
Millipacs® Vertical Receptacles, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type E with 200 signal pins , Press Fit Tail, Non Shielded, 250 mating cycles,ROHS Compliant, Amphenol is...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A 6+6 ,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type B ,Press Fit Tail,125 Signal Pin, 250 mating cycles with increased protection against fretting corrosion and ROHS Compliant,...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type FR without Pegs ,Press Fit Tail,200 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A 6+6 without pegs,Press Fit Tail,110 Signal Pin ,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type A with Pegs 3.3 mm,Press Fit Tail, ,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type AB ,Press Fit Tail,125 Signal Pin ,, 250 mating cycles with increased protection against fretting corrosion,ROHS Compliant, Amphenol...
Millipacs, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type C without Peg,Press Fit Tail,55 Signal Pin ,Unshielded, 250 mating cycles with increased protection against fretting corrosion,ROHS Compliant,...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (.350"), 26 Socket, 0.38μm (15μin) Gold, 4-40 Front Screwlock, Without Boardlock, Amphenol is one of...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (.350"), 26 Socket, 0.38μm (15μin) Gold, 4-40 Rear Threaded Insert, Without Boardlock, Amphenol is one...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (.350"), 26 Socket, 0.38μm (15μin) Gold, M3 Front Screwlock, Without Boardlock, Amphenol is one of...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (.350"), 26 Socket, 0.38μm (15μin) Gold, M3 Rear Threaded Insert, Without Boardlock, Amphenol is one...
Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, 0.38μm (15μin) Gold, M3 Rear Nut Height 5.9mm, Without Bracket, Without Boardlock, Amphenol is one...

<< Prev Next >>