D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD26S13E4GX00LF.
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Pos D-Sub HD Receptacle, Right Angle, Solder, 300V Product overview: ICD26S13E4GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-ICD26S13E4GX00LF
ICD26S13E4GX00LF-DSU
CONN D-SUB HD RCPT 26P R/A SLDR
HD D-SUB CONN, RCPT, R/A, 26POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:FCI COMPACT D ICD Series; No. of Contacts:26Contacts;
HD-D SUB CONN, RCPT, 26POS, DA, SOLDER ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ICD26S13E4GX00LF | 609-2804-ND | 383-ICD26S13E4GX00LF | ICD26S13E4GX00LF | ICD26S13E4GX00LF | 22M0702 | 30AK4605 |
| Product Name | D-Subminiature High Density | D-Sub Connector Assemblies | 300V Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | Hd D-Sub Conn, Rcpt, R/a, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions | Hd-D Sub Conn, Rcpt, 26Pos, Da, Solder Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | ||||||
| Termination | Solder Tail | Solder | Solder | Solder | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole, Right Angle | Through Hole, Right Angle | ||||
| Voltage Rating | 300 volts | 300 volts | 300 volts |