Amphenol Corporation D-Subminiature High Density ICD44S13E4GX00LF

Description
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 44 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD44S13E4GX00LF.
Request a Quote Datasheet
Description
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 44 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD44S13E4GX00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature High Density - ICD44S13E4GX00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature High Density
ICD44S13E4GX00LF
D-Subminiature High Density ICD44S13E4GX00LF
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 44 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD44S13E4GX00LF.

D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 44 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD44S13E4GX00LF.

Supplier's Site Datasheet
Connectors - ICD44S13E4GX00LF - Heilind Electronics, Inc.
Wilmington, MA, United States
ICD44S13E4GX00LF-DSU B R/A STB

ICD44S13E4GX00LF-DSUB R/A STB

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
ICD44S13E4GX00LF
D-Sub Connectors ICD44S13E4GX00LF
ICD44S13E4GX00LF-DSU B R/A STB 44 SOCKETL

ICD44S13E4GX00LF-DSUB R/A STB 44 SOCKETL

Buy Now
D-Sub Connector Assemblies - ICD44S13E4GX00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
ICD44S13E4GX00LF-ND
D-Sub Connector Assemblies ICD44S13E4GX00LF-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - ICD44S13E4GX00LF - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
ICD44S13E4GX00LF
D-Sub Connector Assemblies ICD44S13E4GX00LF
CONN D-SUB HD RCPT 44P R/A SLDR

CONN D-SUB HD RCPT 44P R/A SLDR

Supplier's Site Datasheet
Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 22M0708 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Th; D Sub Connector Type Amphenol Communications Solutions
22M0708
Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Th; D Sub Connector Type Amphenol Communications Solutions 22M0708
HD-D SUB CONN, R/A RCPT, DB, 44POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:ICD Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, R/A RCPT, DB, 44POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:ICD Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ICD44S13E4GX00LF ICD44S13E4GX00LF ICD44S13E4GX00LF ICD44S13E4GX00LF-ND ICD44S13E4GX00LF 22M0708
Product Name D-Subminiature High Density Connectors D-Sub Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies Hd-D Sub Conn, R/a Rcpt, Db, 44Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination Solder Tail Solder Solder
Mounting Harpoons + Threaded Insert UNC 4-40 + Electrical continuity Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data