D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 15 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont, High Temp. Insulator, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD15S13E6GV12LF.
ICD15S13E6GV12LF-DSU
CONN D-SUB HD RCPT 15P R/A SLDR
ICD15S13E6GV12LF-DSU
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ICD15S13E6GV12LF | ICD15S13E6GV12LF | 609-ICD15S13E6GV12LFTR-ND | 03AJ1818 |
| Product Name | D-Subminiature High Density | D-Sub Connectors | D-Sub Connector Assemblies | Icd15S13E6Gv12Lf-Dsub R/a Stb 15 Socket / Tap/rl Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole, Right Angle |