Amphenol Corporation D-Subminiature High Density ICD26S13E6GV00LF

Description
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD26S13E6GV00LF.
Request a Quote Datasheet
Description
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD26S13E6GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature High Density - ICD26S13E6GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature High Density
ICD26S13E6GV00LF
D-Subminiature High Density ICD26S13E6GV00LF
D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD26S13E6GV00LF.

D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 26 way, Right Angle, Solder socket, >500 Mating Cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD26S13E6GV00LF.

Supplier's Site Datasheet
Singapore, Singapore
300V 3A Electronic Connector
383-ICD26S13E6GV00LF
300V 3A Electronic Connector 383-ICD26S13E6GV00LF
26 Pos D-Sub RA Female Solder 300V 3A Product overview: ICD26S13E6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 3A, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-ICD26S13E6GV00LF can be used for catalog matching and distributor lookup.

26 Pos D-Sub RA Female Solder 300V 3A Product overview: ICD26S13E6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 3A, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-ICD26S13E6GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - ICD26S13E6GV00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
ICD26S13E6GV00LF-ND
D-Sub Connector Assemblies ICD26S13E6GV00LF-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
ICD26S13E6GV00LF
D-Sub Connectors ICD26S13E6GV00LF
ICD26S13E6GV00LF-DSU B R/A STB 26 SOCKET

ICD26S13E6GV00LF-DSUB R/A STB 26 SOCKET

Buy Now
Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 22M0704 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
22M0704
Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 22M0704
HD-D SUB CONN, RCPT, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:ICD Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:ICD Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ICD26S13E6GV00LF 383-ICD26S13E6GV00LF ICD26S13E6GV00LF-ND ICD26S13E6GV00LF 22M0704
Product Name D-Subminiature High Density 300V 3A Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Solder Tail Solder Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole, Right Angle
Unlock Full Specs
to access all available technical data