D-Subminiature High Density, D-Sub High Density Board Mount Connectors, Input Output Connectors, 15 way, Right Angle, Solder socket, >200 Mating Cycles, Harpoons + Insert UNC 4 - 40 + Elec cont, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of D-Subminiature High Density, part number ICD15S13E4GX00LF.
ICD15S13E4GX00LF-DSU
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D-SUB CONN, RCPT, R/A, 15POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:FCI COMPACT D ICD Series; No. of Contacts:15Contacts;
ICD15S13E4GX00LF-DSU
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ICD15S13E4GX00LF | ICD15S13E4GX00LF | 609-5181-ND | ICD15S13E4GX00LF | 71K5256 | 38AH0516 |
| Product Name | D-Subminiature High Density | D-Sub Connectors | D-Sub Connector Assemblies | Connectors | Hd D-Sub Conn, Rcpt, R/a, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions | Icd15S13E4Gx00Lf-Dsub Cd R/a Stb 15 Socke Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||||
| Termination | Solder Tail | Solder | ||||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole, Right Angle |