Amphenol Communications Solutions Datasheets for PC Card Connectors
PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers.
PC Card Connectors: Learn more
| Product Name | Notes |
|---|---|
| Millipacs ® Vertical Headers, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Vertical Header, Type B8 with 1 cutouts for coding, 40 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles,ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Vertical Header, Type B8 with 2 cutouts for coding, 40 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles,ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 Row Vertical Header, Type C (15.4 mm Max) with Peg 2.5mm, 55 Signal Pin, Press Fit Tail, ,250 mating cycles... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail,Shielded, 500 mating cycles,ROHS Compliant, Amphenol is one of the... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, , Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type D 8+8 with peg 2.5mm, 176 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles, Amphenol is one of the... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type D with Power 4x, 176 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type E, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up,ROHS Compliant, Amphenol is one of the... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type E11, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the... | |
| Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type F with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, , Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 row Vertical Header, Press Fit Tail, Type A with 110 signal pins, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 row Vertical Header, Type A with 110 signal pins , Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type A with 110 signal pins , Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant,... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 row Vertical Header, Type A with 110 signal pins with shielding , Press Fit Tail, 250 mating cycles and ROHS Compliant,... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type A with 110 signal pins with shielding , Press Fit Tail, 250 mating cycles-Rear Plug up and... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 row Vertical Header, Type B with 125 Signal Pins ,Shielded , Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type B with 125 signal pins with shielding , Press Fit Tail, 250 mating cycles-Rear Plug up and... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5+2 Row Vertical Header, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of Backplane... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5+2 Row Vertical Header, Type A, with shield, peg and 110 Signal Pins , Press Fit Tail, 250 mating cycles-Rear Plug up... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5+2 Row Vertical Header, Type B, with shield, without peg , Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant,... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles with increased protection against fretting corrosion and... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type E, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type E, 200 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type E, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type E, 200 Signal Pin, Press Fit Tail,Shielded, Telecordia UE and ROHS Compliant, Amphenol is one of the... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type F with peg 2.5mm, 55 Signal Pin, Press Fit Tail,250 Mating cycles and with increased protection against... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type F with peg 2.5mm, 88 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type FR with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type FR with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type A, with shield and 110 Signal Pins , Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant,... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type CR with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type CR with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type CR with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 50 matingcycles-Rear Plug up and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type CR with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type CR with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 50 matingcycles-Rear Plug up and ROHS Compliant, Amphenol is... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type E, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type E, 200 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type E, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type E, 200 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type F with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type F with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type F with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type F with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type FR with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol... | |
| Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type FR with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type A with 110 signal pins , shielded and RoHS compatabile, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type A with 110 signal pins and RoHS compatabile, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type A with 110 signal pins with shieldingand RoHS compatable, Amphenol is one... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type B with 125 signal pins , shielded and RoHS compatabile, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type CR (Reversed Type C) with 55 signal pins , shielded and RoHS... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type A with 110 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 125 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type CR with 55 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type CR with 55 Signal Pins, Amphenol is one of the leading manufacturers... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type CR with 55 Signal Pinsand RoHS compatable, Amphenol is one of the... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type DE with 200 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type D with 176 signal pins , shielded and RoHS compatabile, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type D with 176 signal pins and RoHS compatabile, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type D with 176 signal pins with shieldingand RoHS compatable, Amphenol is one... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type DE with 200 signal pins , shielded and RoHS compatabile, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type DE with 200 signal pins and RoHS compatabile, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type DE with 200 signal pins with shieldingand RoHS compatable, Amphenol is one... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type E with 200 signal pins , shielded and RoHS compatabile, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type E with 200 signal pins and RoHS compatabile, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type F with 88 signal pins and RoHS compatabile, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Header, Module Type FR (Reversed Type F) with 88 signal pins and RoHS compatabile, Amphenol... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type D with 128 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type D with 176 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type D with 176 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 108 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 116 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 120 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 124 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 124 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 128 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 136 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 138 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 140 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 156 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 172 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type DE with 175 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 180 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 190 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 200 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 200 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type DE with 200 Signal Pins, Amphenol is one of the leading manufacturers... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type E with 175 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type E with 200 Signal Pins and RoHS compatable, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type E with 200 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type E with 250 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type F with 77 Signal Pinsand RoHS compatable, Amphenol is one of the... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type F with 88 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type F with 88 Signal Pins, Amphenol is one of the leading manufacturers... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type F with 88 Signal Pinsand RoHS compatable, Amphenol is one of the... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type F without Peg with 88 Signal Pins and RoHS compatible, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row vertical Press-Fit Header, Type FR with 77 Signal Pinsand RoHS compatable, Amphenol is one of the... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Press-Fit Header, Type FR with 88 Signal Pins and RoHS compatible, Amphenol is one of... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 row vertical Pressfit Header, Module Type D with 176 signal pins with shieldingand RoHS compatable, Amphenol is... | |
| Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 8 Row, vertical, Press Fit Header, Type D, 176 Signal Pins (with locating peg),with Shield and RoHS compatable,... | |
| Millipacs ®, Millipacs ® Vertical Headers, Backplane Connectors, B8 Series,Verticle Header with side wall, two cut outs for coding,FMLB, shielding row ., Amphenol is one of the leading manufacturers of... | |
| Millipacs ®, Millipacs ® Vertical Headers, Backplane Connectors, B8 Series,Verticle Headerwith side wall, single cut out for coding, shielding row, Amphenol is one of the leading manufacturers of Millipacs ® |
| << Prev | Next >> |