Amphenol Communications Solutions Datasheets for PC Card Connectors

PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers.
PC Card Connectors: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 70
Product Name Notes
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 Row Vertical Header, Type C (15.4 mm Max) with Peg 2.5mm, 55 Signal Pin, Press Fit Tail, ,250 mating cycles...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant,...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles,ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, Telecordia UE and ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Unshielded,250 Mating cycles and with increased protection against fretting...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type B, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 50 matingcycles and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles, Amphenol is one of the leading manufacturers of MILLIPACS®.
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles, ROHS Compliant, Amphenol is one of the leading manufacturers...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 50 matingcycles-Rear Plug up and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 500 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail,Shielded, 50 matingcycles-Rear Plug up and ROHS Compliant, Amphenol is one of the...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail,Shielded, 500 mating cycles and ROHS Compliant, Amphenol is one of the leading...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 50 matingcycles-Rear Plug up and ROHS Compliant, Amphenol is...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, Telecordia UE and ROHS Compliant, Amphenol is one of...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, 500 mating cycles and ROHS Compliant, Amphenol is one...
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail,Shielded, Telecordia UE and ROHS Compliant, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type B with 125 signal pins , shielded and RoHS compatabile, Amphenol is...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type B with 125 signal pins and RoHS compatabile, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type B with 125 signal pins with shieldingand RoHS compatable, Amphenol is one...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type B with 125 signal pinsand RoHS compatable, Amphenol is one of the...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type C with 55 signal pins , shielded and RoHS compatabile, Amphenol is...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type C with 55 signal pins and RoHS compatabile, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical Header, Module Type C with 55 signal pins with shieldingand RoHS compatable, Amphenol is one...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 100 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 124 Signal Pins and RoHS compatible, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 125 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 125 Signal Pins and RoHS compatible, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 51 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type B with 55 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 21 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 28 Signal Pins and RoHS compatible, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 30 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 37 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 40 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 40 Signal Pins and RoHS compatible, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 55 Signal Pins and RoHS compatable, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 Row vertical Press-Fit Header, Type C with 55 Signal Pins and RoHS compatible, Amphenol is one of...
Millipacs ®, Millipacs ® , Back Plane Connectors, 2mm Hard Metric Series 5 row vertical pressfit Header, Module Type B with 125 signal pins with shieldingand RoHS compatable, Amphenol is...
Millipacs, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the...

<< Prev Next >>