Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 101W | |
| DC DC CONVERTER +/-12V 1.4W | |
| DC DC CONVERTER +/-12V 1.8W | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 16W | |
| DC DC CONVERTER +/-12V 17W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 17W | |
| DC DC CONVERTER +/-15V 21W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER -1000V 1W | |
| DC DC CONVERTER -200V 1W | |
| DC DC CONVERTER -4000V 1W | |
| DC DC CONVERTER -500V 1W | |
| DC DC CONVERTER -600V 1W | |
| DC DC CONVERTER -8000V 1W | |
| DC DC CONVERTER 0.6-1.8V | |
| DC DC CONVERTER 0.6-2V | |
| DC DC CONVERTER 0.7-2V | |
| DC DC CONVERTER 0.75-3.3V | |
| DC DC CONVERTER 1.8V 42W | |
| DC DC CONVERTER 1.8V 63W | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 10000V 1W | |
| DC DC CONVERTER 100V 200MW | |
| DC DC CONVERTER 12V 1.5W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 101W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 12V 9.6W | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 101W | |
| DC DC CONVERTER 15V 201W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 2.5V 59W | |
| DC DC CONVERTER 2.5V 88W | |
| DC DC CONVERTER 200V 1W | |
| DC DC CONVERTER 200V 200MW | |
| DC DC CONVERTER 24V 101W | |
| DC DC CONVERTER 24V 202W | |
| DC DC CONVERTER 24V 348W | |
| DC DC CONVERTER 28V 101W | |
| DC DC CONVERTER 28V 202W | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 116W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 2.6W | |
| DC DC CONVERTER 3.3V 31W | |
| DC DC CONVERTER 3.3V 40W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 53W | |
| DC DC CONVERTER 3.3V 77W | |
| DC DC CONVERTER 3.3V 8.25W | |
| DC DC CONVERTER 300V 1W | |
| DC DC CONVERTER 48V 202W | |
| DC DC CONVERTER 500V 1W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 8000V 1W | |
| DC DC CONVERTER 9V 2W | |
| IC OFFLINE SWITCH |
| << Prev | Next >> |