Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-15V 12W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 12W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 144W | |
| DC DC CONVERTER 12V 156W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 180W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 143W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 180W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 24V 144W | |
| DC DC CONVERTER 24V 156W | |
| DC DC CONVERTER 24V 180W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 48V 144W | |
| DC DC CONVERTER 48V 154W | |
| DC DC CONVERTER 48V 182W | |
| DC DC CONVERTER 5.1V 12W | |
| DC DC CONVERTER 5V 140W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 160W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W |
| << Prev | Next >> |