Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 85
Product Name Notes
1W DC/DC Converter
DC DC CNVRTR +/-7V 993.6MW
DC DC CONVERTER +/-12V 1.2W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 984MW
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-18V 1W
DC DC CONVERTER +/-18V 2W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-7.2V 1W
DC DC CONVERTER +/-7.2V 2W
DC DC CONVERTER +/-7.2V 994MW
DC DC CONVERTER +/-7V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 20W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER +/-9V 550MW
DC DC CONVERTER 12V 1.2W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 996MW
DC DC CONVERTER 15V 15V 2W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 999MW
DC DC CONVERTER 18V 1W
DC DC CONVERTER 18V 2W
DC DC CONVERTER 18V 999MW
DC DC CONVERTER 24V 1.2W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 202W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 2X12V 1.2W
DC DC CONVERTER 2X12V 2W
DC DC CONVERTER 2X15V 1W
DC DC CONVERTER 2X15V 990MW
DC DC CONVERTER 2X18V 1W
DC DC CONVERTER 2X18V 2W
DC DC CONVERTER 2X24V 1.2W
DC DC CONVERTER 2X24V 2W
DC DC CONVERTER 2X3.3V 1W
DC DC CONVERTER 2X3.3V 2W
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 2X5V 2W
DC DC CONVERTER 2X7.2V 1W
DC DC CONVERTER 2X7.2V 994MW
DC DC CONVERTER 2X9V 1W
DC DC CONVERTER 2X9V 2W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 7.2V 2W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 20W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 999MW
DC DC CONVERTER

<< Prev Next >>