Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 85
Product Name Notes
DC DC CONVERTER +/-12V 250MW
DC DC CONVERTER +/-15V 250MW
DC DC CONVERTER +/-24V 250MW
DC DC CONVERTER +/-3.3V 250MW
DC DC CONVERTER +/-5V 250MW
DC DC CONVERTER +/-9V 250MW
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 24V 250MW
DC DC CONVERTER 2X12V 250MW
DC DC CONVERTER 2X5V 250MW
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 9V 250MW

<< Prev Next >>