Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 85
Product Name Notes
2W DC/DC Converter
30W DC/DC CONVERTER
DC DC CONVERTER +/-12V 2.5W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-18V 2W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-24V 3W
DC DC CONVERTER +/-24V 5W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-3.3V 3W
DC DC CONVERTER +/-5V 2.5W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-7.2V 2W
DC DC CONVERTER +/-7.2V 5W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER +/-9V
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15V -8.7V 2.1W
DC DC CONVERTER 15V -8.7V 2.4W
DC DC CONVERTER 15V -8V 2.1W
DC DC CONVERTER 15V -8V 3W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V -9V 5W
DC DC CONVERTER 15V -9V 6W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 17V -8.7V 2.1W
DC DC CONVERTER 18V 2W
DC DC CONVERTER 18V 3W
DC DC CONVERTER 20V -4V 3W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 30W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 40W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 2X12V 2W
DC DC CONVERTER 2X15V 2W
DC DC CONVERTER 2X18V 2W
DC DC CONVERTER 2X24V 2W
DC DC CONVERTER 2X5V 2W
DC DC CONVERTER 2X7.2V 2W
DC DC CONVERTER 2X9V 2W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 2.5W
DC DC CONVERTER 3.3V 2.6W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 5V +/-15V 26W
DC DC CONVERTER 5V 2.5W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 7.2V 2W
DC DC CONVERTER 7.2V 5W
DC DC CONVERTER 9V 2.5W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC DC CONVERTER

<< Prev Next >>