Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 85
Product Name Notes
DC DC CNVRTR +/-7V 993.6MW
DC DC CNVRTR 3.3V 3.3V 996.6MW
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-18V 14W
DC DC CONVERTER +/-18V 1W
DC DC CONVERTER +/-18V 972MW
DC DC CONVERTER +/-24V 15W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-7.2V 1W
DC DC CONVERTER +/-7.2V 994MW
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 12V 996MW
DC DC CONVERTER 15V 15V 990MW
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 15V 990MW
DC DC CONVERTER 18V 1W
DC DC CONVERTER 18V 250MW
DC DC CONVERTER 18V 500MW
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 250MW
DC DC CONVERTER 24V 500MW
DC DC CONVERTER 2X12V 1W
DC DC CONVERTER 2X15V 1W
DC DC CONVERTER 2X15V 990MW
DC DC CONVERTER 2X18V 1W
DC DC CONVERTER 2X18V 972MW
DC DC CONVERTER 2X24V 1W
DC DC CONVERTER 2X24V 960MW
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 2X7.2V 1W
DC DC CONVERTER 2X9V 1W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 3.3V 251MW
DC DC CONVERTER 3.3V 500MW
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 7.2V 250MW
DC DC CONVERTER 7.2V 500MW
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 249MW
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 500MW
DC DC CONVERTER 9V 999MW
DC DC CONVERTER

<< Prev Next >>