Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 50 60 70 85
Product Name Notes
3623 DCM 1/.5 N 24V 320W TH
3623 DCM 1/.5 N 5V 180W TH
3623 DCM 1/1 28V 320W TH
3623 DCM 1/1 48V 320W TH
3623 DCM 1/1 M 36V 320W TH
4623 DCM 300VI 12V 400W
4623 DCM 6/.5 S 12V 400W TH
4623 DCM 6/.5 S 12V500W TH
4623 DCM 6/.5 T 15V 500W TH
4623 DCM 6/1 K 24V 600W TH
4623 DCM 6/1 K 28V 500W TH
4623 DCM6/.5 S 5V 250W TH
90A DC/DC CONVERT 0.5-2.1V
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 15W
AC/DC CONVERTER 15V 10W
AC/DC CONVERTER 15V 15W
AC/DC CONVERTER 24V 10W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 3.3V 10W
AC/DC CONVERTER 3.3V 8.25W
AC/DC CONVERTER 5V 10W
AC/DC CONVERTER 5V 15W
CONV MOC ATCA INPUT
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5.5W
DC DC CONVERTER +/-12V 500MW
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 4W
DC DC CONVERTER +/-15V 500MW
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER 0.59-5.5V 17W
DC DC CONVERTER 0.6-3.3V 10W
DC DC CONVERTER 0.6-3.3V
DC DC CONVERTER 0.6-3.63V 22W
DC DC CONVERTER 0.69-5V 60W
DC DC CONVERTER 0.8-1.8V
DC DC CONVERTER 12.2V 750W
DC DC CONVERTER 12V -12V 1W
DC DC CONVERTER 12V 101W
DC DC CONVERTER 12V 102W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 160W
DC DC CONVERTER 12V 168W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 252W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 320W
DC DC CONVERTER 12V 375W
DC DC CONVERTER 12V 396W
DC DC CONVERTER 12V 400.8W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 420W
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 12V 500W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 696W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 80W
DC DC CONVERTER 13.8V 500.9W
DC DC CONVERTER 13.8V 600.3W
DC DC CONVERTER 150W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 120W
DC DC CONVERTER 15V 160W
DC DC CONVERTER 15V 201W
DC DC CONVERTER 15V 240W
DC DC CONVERTER 15V 248W
DC DC CONVERTER 15V 320W
DC DC CONVERTER 15V 321W
DC DC CONVERTER 15V 375W
DC DC CONVERTER 15V 500W
DC DC CONVERTER 15V 51W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 81W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 101W
DC DC CONVERTER 24V 120W
DC DC CONVERTER 24V 160W
DC DC CONVERTER 24V 240W
DC DC CONVERTER 24V 252W
DC DC CONVERTER 24V 320.2W
DC DC CONVERTER 24V 320W
DC DC CONVERTER 24V 321.6W
DC DC CONVERTER 24V 375W
DC DC CONVERTER 24V 500.2W
DC DC CONVERTER 24V 500W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 24V 60W
DC DC CONVERTER 24V 696W
DC DC CONVERTER 24V 82W
DC DC CONVERTER 28V 1.3 KW
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 101W
DC DC CONVERTER 28V 120W
DC DC CONVERTER 28V 160W
DC DC CONVERTER 28V 162W
DC DC CONVERTER 28V 240W
DC DC CONVERTER 28V 241W
DC DC CONVERTER 28V 252W
DC DC CONVERTER 28V 320W
DC DC CONVERTER 28V 375W
DC DC CONVERTER 28V 500.1W
DC DC CONVERTER 28V 500W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 60W
DC DC CONVERTER 28V 700W
DC DC CONVERTER 28V 81W
DC DC CONVERTER 3.33V 10W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 110W
DC DC CONVERTER 3.3V 120.1W
DC DC CONVERTER 3.3V 120W
DC DC CONVERTER 3.3V 150W
DC DC CONVERTER 3.3V 165W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 35W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 80W
DC DC CONVERTER 320W
DC DC CONVERTER 36-75V 400W
DC DC CONVERTER 36V 320.4W
DC DC CONVERTER 36V 320W
DC DC CONVERTER 36V 702W
DC DC CONVERTER 375W
DC DC CONVERTER 48V -5V 300W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 120W
DC DC CONVERTER 48V 160W
DC DC CONVERTER 48V 240W
DC DC CONVERTER 48V 250W
DC DC CONVERTER 48V 320.2W
DC DC CONVERTER 48V 320W
DC DC CONVERTER 48V 500W
DC DC CONVERTER 48V 504W
DC DC CONVERTER 48V 60W
DC DC CONVERTER 48V 696W
DC DC CONVERTER 48V 82W
DC DC CONVERTER 500W
DC DC CONVERTER 5V +/-12V 20W
DC DC CONVERTER 5V +/-12V 25W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 140W
DC DC CONVERTER 5V 160W
DC DC CONVERTER 5V 175W
DC DC CONVERTER 5V 180W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 250W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 80W
DC DC CONVERTER 7.5V 248W
DC DC CONVERTER 9V 0.5A
DC DC CONVERTER
DC/DC CONVERTER 12V INPUT, 5V OU
DC/DC CONVERTER 3W
DC/DC CONVERTER
DCM 12V 375W
DCM 15V 160W
DCM 24V 375W
DCM 28V 375W
DCM 28V 500W
DCM 3.3V 110W
DCM 3.3V 120W
DCM 3.3V 80W
DCM 48V 375W NO DROOP AG VR
DCM 48V 375W
DCM 5V 190W
DCM3623E50T26A6T00 CUSTOMER DE
DCM3623T50T17A6T00 CUSTOMER DE
DCM3623T75X1780T70 CUSTOMER DE
DUAL SWITCHING CONTROLLER
FOUR PHASE BUCK CONTROLLER
IC OFFLINE SWITCH DSO12
INDUSTRIAL ISOLATED DC-DC BUCK C
ISOLATED MODULE DC DC CONVERTER
MINIATURE, 1W ISOLATED UNREGULAT
Power Supplies - External/Internal (Off-Board) - DC DC Converters
PWR SUPP, BATT & COND
SWITCHING CONTROLLER
VDCM 3414 28V 28V/320W M LA
VDCM 3414 28V 48V/320W M SA
VDCM 3414 48V 12V/320W C SA
VDCM 3714 270V 24V/500W C SA

<< Prev Next >>