Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONV DC/DC 1W 3.3VIN 3.3VOUT | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X5V 2W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| IC BUCK MOSFET DRVR WDFN-8 | |
| IC PWM CTLR | |
| IC PWM CTRLR BUCK WQFN-20 | |
| IC PWM CTRLR BUCK WQFN-40 | |
| IC REG CTRLR BUCK PWM WDFN-10 | |
| IC REG CTRLR BUCK PWM WDFN-14 | |
| IC REG CTRLR BUCK PWM WQFN-20 | |
| IC REGULATOR CONTROLLER | |
| PWM CONTROLLER FOR USBPD SOT23-6 |
| << Prev | Next >> |