Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 80 85
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 12V 1.25W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 350W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V 1.25W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 16.8-29.4V 300W
DC DC CONVERTER 16.8-29.4V 500W
DC DC CONVERTER 16.8-29.4V 700W
DC DC CONVERTER 20V -5V 2W
DC DC CONVERTER 24V 1.25W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.27V 5.2V 10W
DC DC CONVERTER 3.3V 1.25W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1.25W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 7.2-13.2V 300W
DC DC CONVERTER 7.2-13.2V 350W
DC DC CONVERTER 7V 1.25W
DC DC CONVERTER 9V 1.25W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W

<< Prev Next >>