Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 3.5W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-15V 3.5W | |
| DC DC CONVERTER +/-15V 5W | |
| DC DC CONVERTER +/-5V 3.5W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-9V 3.5W | |
| DC DC CONVERTER +/-9V 5W | |
| DC DC CONVERTER 12V 3.5W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 15V 3.5W | |
| DC DC CONVERTER 15V 5W | |
| DC DC CONVERTER 24V 3.5W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 24V 5W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 3.5W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 9V 3.5W | |
| DC DC CONVERTER 9V 5W |
| << Prev | Next >> |