Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 18/36/24 5V/ 10A | |
| C 18/36/24 5V/ 25A | |
| C 180/375/300 3.3V/ 30.3A | |
| C 250/425/375 12V/ 25A | |
| C 250/425/375 5V/ 10A | |
| C 250/425/375 5V/ 30A | |
| C 250/425/375 8V/ 12.5A | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 1.2V 4.2W | |
| DC DC CONVERTER 1.2V 6.2W | |
| DC DC CONVERTER 1.5V 5.25W | |
| DC DC CONVERTER 1.5V 7.8W | |
| DC DC CONVERTER 1.8V 5.4W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 5W | |
| DC DC CONVERTER 15V 60W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 1W | |
| DC DC CONVERTER 2.5V 7.5W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 60W | |
| DC DC CONVERTER 2V 9W | |
| DC DC CONVERTER 3.3V 1.8W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 25W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 35W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 33W | |
| DC DC CONVERTER 5V 35W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 60W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER | |
| DC/DC CONVERTER 3W | |
| DC/DC CONVERTER | |
| EMI FILTER, 28V INPUT, SINGLE OU | |
| IC REG 8SOP | |
| IC REG CTRLR BOOST 6SNB | |
| IC REG CTRLR BUCK 24TSSOP | |
| IC REGULATOR | |
| M 18/36/24 12V/ 12.5A | |
| M 18/36/24 12V/ 8.34A | |
| M 18/36/24 3.3V/ 22.7A | |
| M 18/36/24 5V/ 40A | |
| PMIC AUTO ANALOG | |
| PRIMARY-SIDE REGULATION PWM CONT | |
| PWR SUPP, BATT & COND | |
| T 18/36/24 5V/ 10A | |
| T 250/425/375 12V/ 6.25A | |
| T 66/154/110 5V/ 15A | |
| T 66/154/110 5V/ 25A | |
| T 9/36/28 5V/ 10A |
| << Prev | Next >> |