Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 8W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 5.05V 10W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 7V 10W | |
| DC DC CONVERTER 9V 1W | |
| DC/DC CONVERTER 10W |
| << Prev | Next >> |