Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 12W | |
| DC DC CONVERTER +/-24V 12W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 12W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 120W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 132W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 120W | |
| DC DC CONVERTER 15V 129W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 120W | |
| DC DC CONVERTER 24V 12W | |
| DC DC CONVERTER 24V 132W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 48V 120W | |
| DC DC CONVERTER 48V 130W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 120W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 9V 1W |
| << Prev | Next >> |