Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 15V 30W | |
| AC/DC CONVERTER 15V 5W | |
| AC/DC CONVERTER 3.3V 20W | |
| AC/DC CONVERTER 3.3V 4.1W | |
| AC/DC CONVERTER 48V 30W | |
| DC DC CONVERTER +/-12V 1.6W | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 3.1W | |
| DC DC CONVERTER +/-12V 31W | |
| DC DC CONVERTER +/-12V 41W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V 82W | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 42W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 81W | |
| DC DC CONVERTER 0.6-12V | |
| DC DC CONVERTER 0.6-22V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12V 6W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 41W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 80W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V -10V 1W | |
| DC DC CONVERTER 15V -5V 1W | |
| DC DC CONVERTER 15V -9V 1W | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 11W | |
| DC DC CONVERTER 15V 15V 6W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 41W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 81W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 17V -9V 2W | |
| DC DC CONVERTER 18V -2.5V 1.6W | |
| DC DC CONVERTER 18V | |
| DC DC CONVERTER 19V -5V 1W | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 20V -3.5V 2W | |
| DC DC CONVERTER 24V 24V 6W | |
| DC DC CONVERTER 24V | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 2.64W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 5.3W | |
| DC DC CONVERTER 3.3V 59W | |
| DC DC CONVERTER 3.3V 8.6W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5V 6W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 80W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER | |
| DC-DC 1W SM 12-12V GAN | |
| DC-DC 1W SM 12-6/-3V GAN | |
| DC-DC 1W SM 12-8V GAN | |
| DC-DC 1W SM 5-12V GAN | |
| DC-DC 1W SM 5-6/-3V GAN | |
| DC-DC 1W SM 5-8V GAN | |
| DC-DC 5Vin 12Vout 2W DIP Unregul |
| << Prev | Next >> |