Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 70 80 85
Product Name Notes
10W Dual Output Encapsulated PCB
4.5V-36V INPUT, 1A, 12V OUTPUT,
AC/DC CONVERTER 12V 40W
AC/DC CONVERTER 15V 40W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 40W
AC/DC CONVERTER 30V 40W
AC/DC CONVERTER 48V 40W
AC/DC CONVERTER 58V 40W
AC/DC CONVERTER 5V 15W
AC/DC CONVERTER 5V 40W
CONVERTER DC/DC 3A 1.8V SMD
DC DC CNVRTR 3.3V 5.1V 12V 46W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 1.1V
DC DC CONVERTER 1.2V 1W
DC DC CONVERTER 1.2V 2.5V
DC DC CONVERTER 1.2V 3W
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.35V
DC DC CONVERTER 1.5V 2W
DC DC CONVERTER 1.5V 3W
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 160W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 500W
DC DC CONVERTER 15V 5V 6W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 1V 1W
DC DC CONVERTER 1V 3.3V
DC DC CONVERTER 1V 3W
DC DC CONVERTER 1V
DC DC CONVERTER 2.5V 1W
DC DC CONVERTER 2.5V 3W
DC DC CONVERTER 2.5V
DC DC CONVERTER 2.8V
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 500W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3V 1W
DC DC CONVERTER 3V
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V
DC DC CONVERTER 6V
DC DC CONVERTER,7.5W,2.5VD C
DC DC CONVERTER
DC-DC 12Vin 12Vout 1W SIP Unregu
DC-DC 12Vin 15Vout 1W SIP Unregu
DC-DC 12Vin 5Vout 1W SIP Unregul
DC-DC 24Vin 5Vout 20W 1x2 Regula
DC-DC 24Vin 5Vout 30W 1x2 Regula
DC-DC 24Vin 5Vout 6W DIP Regulat
DC-DC 5Vin 5Vout 1W SIP Unregula
IC INPUT BUCK CONVERTER 48V 2MHZ
IC REG LINEAR AC/DC PWR MGMT
PWR SUPP, BATT & COND
STEP-DOWN SWITCHING REGULATOR
SWITCHING REGULATOR

<< Prev Next >>