Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 70 80 85
Product Name Notes
AC/DC SECONDARY-SIDE SYNCHRONOUS
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 25W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 4W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 60W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-12V 9W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 25W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 4W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 60W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 9W
DC DC CONVERTER +/-24V 3W
DC DC CONVERTER +/-24V 4W
DC DC CONVERTER +/-24V 5W
DC DC CONVERTER +/-24V 6W
DC DC CONVERTER +/-3.3V 3W
DC DC CONVERTER +/-3.3V 4W
DC DC CONVERTER +/-3.3V 5W
DC DC CONVERTER +/-3.3V 6W
DC DC CONVERTER +/-3.3V
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 4W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-5V 9W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER +/-9V 4W
DC DC CONVERTER +/-9V 5W
DC DC CONVERTER +/-9V 6W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 4W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 4W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 2.5V 75W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 40W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 5W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 24V 8W
DC DC CONVERTER 24V
DC DC CONVERTER 28V 350W
DC DC CONVERTER 28V 448W
DC DC CONVERTER 28V 450W
DC DC CONVERTER 28V
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 18.2W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2.3W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 3.3V 8.9W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 3.3V 9W
DC DC CONVERTER 32V 450W
DC DC CONVERTER 48V 10W
DC DC CONVERTER 48V 450W
DC DC CONVERTER 5.1V 10W
DC DC CONVERTER 5V +/-12V 29W
DC DC CONVERTER 5V +/-15V 60W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 4W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC DC CONVERTER
DC-DC 3W 10% INPUT
DC-DC 3W 4:1
DC/DC CONVERTER 32V 544W
ISOLATED MODULE DC DC CONVERTER

<< Prev Next >>