Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 500 MA, DC-TO-DC BOOST CONVERTER | |
| AC/DC CONVERTER 12V 10W | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 12V 1W | |
| AC/DC CONVERTER 12V 3W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 15V 5W | |
| AC/DC CONVERTER 24V 10W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 1W | |
| AC/DC CONVERTER 24V 3W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 3.3V 1.98W | |
| AC/DC CONVERTER 3.3V 2W | |
| AC/DC CONVERTER 3.3V 3W | |
| AC/DC CONVERTER 3.3V 5W | |
| AC/DC CONVERTER 3.3V 9.9W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 1W | |
| AC/DC CONVERTER 5V 2.5W | |
| AC/DC CONVERTER 5V 3W | |
| AC/DC CONVERTER 5V 5W | |
| AC/DC CONVERTER 9V 15W | |
| AC/DC CONVERTER 9V 1W | |
| AC/DC CONVERTER 9V 3W | |
| AC/DC CONVERTER 9V 5W | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V 9W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 9W | |
| DC DC CONVERTER +/-24V 10W | |
| DC DC CONVERTER +/-24V 15W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 20W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-7V 2W | |
| DC DC CONVERTER +/-9V 10W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 0.45-5.5V | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 12V 2W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 9W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 9W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 24V 9W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 17W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 3.3V 7.9W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 5V 2W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 5V 9W | |
| DC DC CONVERTER 7.2V 1W | |
| DC DC CONVERTER 9V 10W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC-DC 1.5KV ISOLATED, 2 W, 10.8~ | |
| DC-DC 1.5KV ISOLATED, 2 W, 21.6~ | |
| DC-DC ISOLATED 1.5KV, 1 W, 10.8~ | |
| DC-DC ISOLATED 1.5KV, 1 W, 13.5~ | |
| DC-DC ISOLATED 1.5KV, 1 W, 21.6~ | |
| DC-DC ISOLATED 3KV, 1 W, 10.8~13 | |
| DC-DC ISOLATED 3KV, 1 W, 21.6~26 | |
| PDS2-S12-S9-M | |
| PDS2-S5-S3-M |
| << Prev | Next >> |