Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 60 70 80 85
Product Name Notes
10 W (85-265 VAC)
12 W (85-265 VAC)
1700 V 45 W (85-670 V AC)
1700 V 65 W (85-670 V AC)
20 W (85-265 VAC)
23W 650V (85-265 VAC)
25 W (85-265 VAC)
28W 650V (85-265 VAC)
30 W (85-265 VAC)
33 W (85-265 VAC)
36 W (85-265 VAC)
40 W (85-265 VAC)
45 W (85-265 VAC)
50 W (85-265 VAC)
55 W (85-265 VAC)
60 W (85-265 VAC)
65 W (85-265 VAC)
70 W (85-265 VAC)
75 W (85-265 VAC)
85 W (85-265 VAC)
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 9W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 9W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.59-5.5V 60W
DC DC CONVERTER 0.6-1.5V 100W
DC DC CONVERTER 0.6-1.5V 150W
DC DC CONVERTER 0.6-2V 120W
DC DC CONVERTER 0.6-2V 80W
DC DC CONVERTER 0.6-3.3V 115W
DC DC CONVERTER 0.6-3.3V 66W
DC DC CONVERTER 0.6-3.63V 22W
DC DC CONVERTER 0.6-5.5V 11W
DC DC CONVERTER 0.6-5.5V 66W
DC DC CONVERTER 0.7-5.5V 33W
DC DC CONVERTER 0.7-8.5V 85W
DC DC CONVERTER 0.7-8.5V
DC DC CONVERTER 0.8-5.5V 33W
DC DC CONVERTER 1-5.5V 16.5W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 360W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 456W
DC DC CONVERTER 12V 48W
DC DC CONVERTER 12V 492W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 78W
DC DC CONVERTER 12V 9W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 15V 9W
DC DC CONVERTER 16-34V 65W
DC DC CONVERTER 2.5V 63W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 360W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 5W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 24V 984MW
DC DC CONVERTER 24V 9W
DC DC CONVERTER 28V 364W
DC DC CONVERTER 28V 504W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 3-18V 108W
DC DC CONVERTER 3-18V 27W
DC DC CONVERTER 3-18V 45W
DC DC CONVERTER 3-8V 18W
DC DC CONVERTER 3-9V 108W
DC DC CONVERTER 3-9V 45W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6.6W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 32-54V 65W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 6V 1W
DC DC CONVERTER 9.6V 557W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 999MW
DC DC CONVERTER 9V 9W
DC DC CONVERTER
DC-DC ISOLATED 1 W 11.4~12.6V
DC-DC ISOLATED 1 W 14.25~15.75V
IC OFFLINE SW FLBACK INSOP-24D
INNOSWITCH3-AQ 1700V 50W
INNOSWITCH3-AQ 1700V 70W
INNOSWITCH3-TN 10 W 85-265 VAC
INNOSWITCH3-TN 12 W 85-265 VAC
INNOSWITCH3-TN 16 W 85-265 VAC
ISOLATED MODULE DC DC CONVERTER

<< Prev Next >>