Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 14 A NON-ISOLATED DCDC CONVERTER | |
| 20 A NON-ISOLATED DCDC CONVERTER | |
| 2313 TC2_3 PRM3 38/48/60VIN 48 | |
| 4 A NON-ISOLATED DCDC CONVERTER, | |
| 7 A NON-ISOLATED DCDC CONVERTER, | |
| AC/DC CONVERTER 12V 1000W | |
| AC/DC CONVERTER 12V 12W | |
| AC/DC CONVERTER 12V 25W | |
| AC/DC CONVERTER 12V 300W | |
| AC/DC CONVERTER 12V 396W | |
| AC/DC CONVERTER 12V 46W | |
| AC/DC CONVERTER 12V 500W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 12V 60W | |
| AC/DC CONVERTER 12V 6W | |
| AC/DC CONVERTER 12V 720W | |
| AC/DC CONVERTER 12V | |
| AC/DC CONVERTER 15V 20W | |
| AC/DC CONVERTER 15V 5W | |
| AC/DC CONVERTER 15V 6W | |
| AC/DC CONVERTER 175V 24V 400W | |
| AC/DC CONVERTER 175V 48V 400W | |
| AC/DC CONVERTER 24V 12W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 20W | |
| AC/DC CONVERTER 24V 25W | |
| AC/DC CONVERTER 24V 400W | |
| AC/DC CONVERTER 24V 46W | |
| AC/DC CONVERTER 24V 5.5W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 24V 60W | |
| AC/DC CONVERTER 24V 6W | |
| AC/DC CONVERTER 28V 1000W | |
| AC/DC CONVERTER 28V 300W | |
| AC/DC CONVERTER 28V 302W | |
| AC/DC CONVERTER 3.3V 12W | |
| AC/DC CONVERTER 3.3V 3.3W | |
| AC/DC CONVERTER 3.3V 4.1W | |
| AC/DC CONVERTER 360V 4.2A 1512W | |
| AC/DC CONVERTER 390V 1000W | |
| AC/DC CONVERTER 48V 1000W | |
| AC/DC CONVERTER 48V 1008W | |
| AC/DC CONVERTER 48V 15W | |
| AC/DC CONVERTER 48V 24W | |
| AC/DC CONVERTER 48V 300W | |
| AC/DC CONVERTER 48V 330W | |
| AC/DC CONVERTER 48V 400W | |
| AC/DC CONVERTER 48V 45W | |
| AC/DC CONVERTER 48V 500W | |
| AC/DC CONVERTER 48V 504W | |
| AC/DC CONVERTER 48V 60W | |
| AC/DC CONVERTER 51V 700W | |
| AC/DC CONVERTER 51V 714W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 14W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 20W | |
| AC/DC CONVERTER 5V 21W | |
| AC/DC CONVERTER 5V 40W | |
| AC/DC CONVERTER 5V 50W | |
| AC/DC CONVERTER 5V 5W | |
| AC/DC CONVERTER 5V 6W | |
| AC/DC CONVERTER 9V 10W | |
| AC/DC CONVERTER 9V 15W | |
| AC/DC CONVERTER 9V 20W | |
| AC/DC CONVERTER 9V 5.9W | |
| AC/DC CONVERTER 9V 5W | |
| DC DC CONVERTER +/-12V 1.6W | |
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2.5W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER -1000V 5W | |
| DC DC CONVERTER -2000V 5W | |
| DC DC CONVERTER -48V 300W | |
| DC DC CONVERTER -48V 400W | |
| DC DC CONVERTER -500V 5W | |
| DC DC CONVERTER 0.45-5.5V | |
| DC DC CONVERTER 0.51-3.63V | |
| DC DC CONVERTER 0.51-5.5V | |
| DC DC CONVERTER 0.55-1.8V 11W | |
| DC DC CONVERTER 0.6-3.63V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.7-3.6V 180W | |
| DC DC CONVERTER 0.7-5.5V 88W | |
| DC DC CONVERTER 0.8-1.8V 32W | |
| DC DC CONVERTER 0.8-2.5V 25W | |
| DC DC CONVERTER 0.8-2.5V 75W | |
| DC DC CONVERTER 0.8-3.6V 22W | |
| DC DC CONVERTER 0.8-5.5V 143W | |
| DC DC CONVERTER 0.85-7V 140W | |
| DC DC CONVERTER 0.8V 9.6W | |
| DC DC CONVERTER 0.9-3.6V 11W | |
| DC DC CONVERTER 1.2-5.5V 55W | |
| DC DC CONVERTER 1.2V 1.2W | |
| DC DC CONVERTER 1.2V 2.4W | |
| DC DC CONVERTER 1.2V 30W | |
| DC DC CONVERTER 1.2V 72W | |
| DC DC CONVERTER 1.5V 150W | |
| DC DC CONVERTER 1.5V 90W | |
| DC DC CONVERTER 1.8V 1.8W | |
| DC DC CONVERTER 1.8V 3.6W | |
| DC DC CONVERTER 12V 1000W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 1200W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 204W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 24W | |
| DC DC CONVERTER 12V 25W | |
| DC DC CONVERTER 12V 264W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 33W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 72W | |
| DC DC CONVERTER 12V 90W | |
| DC DC CONVERTER 12V 996MW | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2.5W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 750MW | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 18V 60W | |
| DC DC CONVERTER 2.5V 5W | |
| DC DC CONVERTER 2.5V 63W | |
| DC DC CONVERTER 24V 1200W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 24V 984MW | |
| DC DC CONVERTER 24V | |
| DC DC CONVERTER 26-55V 138W | |
| DC DC CONVERTER 28V 1200W | |
| DC DC CONVERTER 28V 700W | |
| DC DC CONVERTER 3-5.25V 210W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 5V 9.4W | |
| DC DC CONVERTER 3.3V 6.6W | |
| DC DC CONVERTER 3.3V 60W | |
| DC DC CONVERTER 3.3V 660MW | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 3.3V 83W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 350V 3.5W | |
| DC DC CONVERTER 36V 1200W | |
| DC DC CONVERTER 36V | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 1200W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 48V | |
| DC DC CONVERTER 4V | |
| DC DC CONVERTER 5.1V | |
| DC DC CONVERTER 5.4V | |
| DC DC CONVERTER 5.5V 99W | |
| DC DC CONVERTER 5.8V | |
| DC DC CONVERTER 500V 5W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 12V 10W | |
| DC DC CONVERTER 5V 12V 20W | |
| DC DC CONVERTER 5V 12V 3W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1A | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 24V 10W | |
| DC DC CONVERTER 5V 24V 20W | |
| DC DC CONVERTER 5V 24V 30W | |
| DC DC CONVERTER 5V 24V 3W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 750MW | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 5V 83W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6.5V 13W | |
| DC DC CONVERTER 6.5V 6.5W | |
| DC DC CONVERTER 6.5V | |
| DC DC CONVERTER 6V 36W | |
| DC DC CONVERTER 7V 15W | |
| DC DC CONVERTER 9V 18W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 30W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 500MA | |
| DC DC CONVERTER 9V 747MW | |
| DC DC CONVERTER | |
| DC-DC 3KV ISOLATED, 2 W, 10.8~13 | |
| DC-DC 3KV ISOLATED, 2 W, 21.6~26 | |
| DC-DC ISOLATED 3K, 1 W, 11.4~12. | |
| DC-DC ISOLATED 3K, 1 W, 22.8~25. | |
| DC-DC ISOLATED 3KV, 1 W, 10.8~13 | |
| DC-DC ISOLATED 3KV, 1 W, 21.6~26 | |
| DC-DC ISOLATED, 0.75 W, 22.8~25. | |
| DC-DC ISOLATED, 10 W, 9~36 VDC I | |
| DC-DC ISOLATED, 6 W, 9~36 VDC IN | |
| DC/DC CONVERTERS | |
| IC OFFLINE SWITCH MULT TOP 7SO | |
| PES1-S12-D15-M | |
| PES1-S12-D9-M | |
| PES1-S24-D5-M | |
| PES1-S24-D9-M | |
| PQM1-S24-S12-M | |
| VIC-PRM-HLF-JLD-NARR OW,C/T |
| << Prev | Next >> |