Series Voltage Reference IC Fixed 2.5V V ±0.08% 5mA 8-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 921796-ISL21007CFB82
Series: FGA™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.08% 5 mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL21007
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL21007CFB825Z-TKDK
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21007CFB825Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007CFB825Z-
Three Terminal Voltage Reference
IC VREF SERIES 0.08% 8SOIC
IC VREF SERIES 0.08% 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21007CFB825Z-TKTR-ND | 921796-ISL21007CFB825Z-TK | 693-ISL21007CFB825Z-TK | ISL21007CFB825Z-TK | ISL21007CFB825Z-TK | ISL21007CFB825Z-TK |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ISL21007CFB825Z-TK | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | |
| Type | Series | Series | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; Tape & Reel (TR) | Other; SOICN8 | SOIC | SOIC |
| TC | 5 ppm/C | 5 ppm/C | ||||
| IQ | 0.1500 mA | 0.1500 mA | ||||
| Accuracy | 0.0800 % |